Diode Standard 200V 3A Through Hole
STD RECTIFIER B-BODY ROHS COMPLIANT: YES
DIODE GEN PURP 200V 3A AXIAL
DIODE GEN PURP 200V 3A AXIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1086-2096-ND | 35AJ6966 | JAN1N5550 | JAN1N5550 |
| Product Name | Single Diodes | Std Rectifier B-Body Rohs Compliant Microchip | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| Package | B, Axial | |||
| VF | 1.2 volts | 1.2 volts |