DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
110
120
130
140
150
160
169
170
171
172
173
174
175
176
177
178
179
180
181
190
200
210
220
230
240
250
300
350
400
417
| Product Name | Notes |
|---|---|
| Diode Schottky 100V 1A Through Hole DO-41 | |
| Diode Schottky 40V 3A Through Hole B, Axial | |
| Diode Schottky 45V 1A Through Hole DO-41 | |
| Diode Standard 100V 1A Surface Mount Die | |
| Diode Standard 100V 3A Surface Mount Die | |
| Diode Standard 125V 200mA (DC) Through Hole DO-35 | |
| Diode Standard 150V 1A Surface Mount Die | |
| Diode Standard 150V 3A Surface Mount Die | |
| Diode Standard 200mA (DC) Surface Mount B, SQ-MELF | |
| Diode Standard 50V 1A Surface Mount Die | |
| Diode Standard 50V 200mA Through Hole DO-35 | |
| Diode Standard 50V 3A Surface Mount Die | |
| Diode Standard 75V 200mA Surface Mount DO-213AA | |
| Diode Standard 75V 200mA Surface Mount UB | |
| Diode Standard 75V 200mA Through Hole DO-35 (DO-204AH) | |
| Diode Standard 75V 300mA Through Hole D, Axial | |
| DIODE STD 125V 150MA DO213AA | |
| DIODE ZENER 10V 400MW DO213AA | |
| DIODE ZENER 8.4V 500MW DO213AA | |
| UNI-DIRECTIONAL TVS _ SMCG (DO-2 | |
| Zener Diode 100V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 100V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 100V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 100V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 100V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 100V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 10V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 10V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 10V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 10V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 10V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 10V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 110V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 110V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 110V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 110V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 110V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 110V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 11V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 11V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 11V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 12V ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 12V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 12V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 13V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 13V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 13V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 14V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 15V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 15V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 15V 500mW ±5% Surface Mount Die | |
| Zener Diode 15V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 16V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 16V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 16V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 16V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 16V 500mW ±5% Surface Mount Die | |
| Zener Diode 16V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 16V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 17V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 18V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 18V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 18V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 18V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 18V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 18V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 19V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 20V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 20V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 20V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 20V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 20V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 22V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 22V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±5% Surface Mount Die | |
| Zener Diode 22V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 22V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 24V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 24V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 24V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 24V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 24V 500mW ±5% Surface Mount Die | |
| Zener Diode 24V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 24V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 27V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 27V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 27V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 27V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 27V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 27V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 2V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 3.9V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 30V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 30V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 30V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 30V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 30V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 33V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 33V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 33V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 33V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 33V 500mW ±5% Surface Mount Die | |
| Zener Diode 33V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 33V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 36V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 36V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 36V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 36V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 36V 500mW ±5% Surface Mount Die | |
| Zener Diode 36V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 39V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 39V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 39V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 39V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 39V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 43V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 43V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 43V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 43V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 43V 500mW ±5% Surface Mount Die | |
| Zener Diode 43V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 43V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 47V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 47V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 47V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 47V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 47V 500mW ±5% Surface Mount Die | |
| Zener Diode 47V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 47V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 51V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 51V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 51V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 51V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 51V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 51V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 56V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 56V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 56V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 56V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 56V 500mW ±5% Surface Mount Die | |
| Zener Diode 56V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 6.8V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 62V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 62V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 62V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 62V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 62V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 62V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 62V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 68V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 68V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 68V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 68V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 68V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 68V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 75V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 75V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 75V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 75V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 75V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 75V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 8.2V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 8.2V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 8.7V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 82V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 82V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 82V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 82V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 82V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 82V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 9.1V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 9.1V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 91V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 91V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 91V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 91V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 91V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 91V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 91V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode |
| << Prev | Next >> |