Manufacturer: Microchip Technology
Win Source Part Number: 922268-JAN1N5806
Series: Military, MIL-PRF-19500/477
Features: Diode Standard 150 V 2.5A Through Hole
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: A, Axial
Mounting: Through Hole
Family Name: 1N5806
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-2121, 1086-2121-MIL
Diode Standard 150V 2.5A Through Hole
DIODE GEN PURP 150V 2.5A AXIAL
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 922268-JAN1N5806 | 1086-2121-ND | JAN1N5806 |
| Product Name | Diodes, Rectifiers - Single - JAN1N5806 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 150 V 2.5A Through Hole |