• Affordable<emdash>wi
• High and low temperature alarms
• Front-mount pressure gauge for easy view of pressure readings
• Large fill port for easy spill-proof filling
Polystat chillers are both an economical and ecological solution by allowing you to eliminate tap water waste and providing reliable liquid cooling performance for all your application requirements. Robust pump performance for closed loop recirculation up to 2.0 kW. Three pump options handle a variety of application requirements. These chillers have an intuitive digital controller with a seamless moisture-resistant keypad. Illuminated icons simplify monitoring and adjusting operation parameters. You can adjust display resolution of 1° or 0.1°C.
| Cole-Parmer | |
|---|---|
| Product Category | Chillers (industrial) |
| Product Number | GO-12911-14 |
| Product Name | Cole-Parmer Polystat recirculating chiller; 1/3-hp, 900W, 12.3 L/min, 230V |
| Application | Industrial; Scientific |
| Power Source | Other; 230 |
| Reservoir | 2.0 gallons (7.6 liters) |
| Cooling Capacity | 0.9 kW (1.21 BHP) |
110 VAC to 690 VAC
50/60 Hz
(depending on model)