Texas Instruments MSP430F1471 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 2 USARTs, HW multiplier MSP430F1471IRTDR

Description
16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 2 USARTs, HW multiplier 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 2 USARTs, HW multiplier 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1471 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM,  2 USARTs, HW multiplier - MSP430F1471IRTDR - Texas Instruments
Dallas, TX, United States
MSP430F1471 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 2 USARTs, HW multiplier
MSP430F1471IRTDR
MSP430F1471 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 2 USARTs, HW multiplier MSP430F1471IRTDR
16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 2 USARTs, HW multiplier 64-VQFN -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 2 USARTs, HW multiplier 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F1471IRTDR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F1471IRTDR-ND
Microcontrollers MSP430F1471IRTDR-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1471IRTDR - 1227277-MSP430F1471IRTDR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1471IRTDR
1227277-MSP430F1471IRTDR
Embedded - Embedded - Microcontrollers - MSP430F1471IRTDR 1227277-MSP430F1471IRTDR
Manufacturer: Texas Instruments Win Source Part Number: 1227277-MSP430F1471I RTDR Series: MSP430x1xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 48 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F147 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): DSPIC33FJ64GP306AT-H /MR; PIC24HJ128GP506A-E/M R; DSPIC33FJ64MC706AT-I /MR; Introduction Date: June 22, 2004 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227277-MSP430F1471IRTDR
Series: MSP430x1xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F147
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): DSPIC33FJ64GP306AT-H/MR; PIC24HJ128GP506A-E/MR; DSPIC33FJ64MC706AT-I/MR;
Introduction Date: June 22, 2004
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430F1471IRTDR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC64

Supplier's Site Datasheet
Industrial 16-bit 32KB 1KB Embedded Microcontroller MCU - 685-MSP430F1471IRTDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 32KB 1KB Embedded Microcontroller MCU
685-MSP430F1471IRTDR
Industrial 16-bit 32KB 1KB Embedded Microcontroller MCU 685-MSP430F1471IRTDR
16-Bit MCU, 32KB Flash, 1KB RAM, 8MHz, 64-VQFN, Industrial Product overview: MSP430F1471IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 32KB, 1KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1471IRTDR can be used for catalog matching and distributor lookup.

16-Bit MCU, 32KB Flash, 1KB RAM, 8MHz, 64-VQFN, Industrial Product overview: MSP430F1471IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 32KB, 1KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1471IRTDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1471IRTDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1471IRTDR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1471IRTDR
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site
Microcontrollers - MSP430F1471IRTDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1471IRTDR
Microcontrollers MSP430F1471IRTDR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Embedded - Microcontrollers - MSP430F1471IRTDR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1471IRTDR
Embedded - Microcontrollers MSP430F1471IRTDR
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1471IRTDR MSP430F1471IRTDR-ND 1227277-MSP430F1471IRTDR MSP430F1471IRTDR 685-MSP430F1471IRTDR MSP430F1471IRTDR MSP430F1471IRTDR MSP430F1471IRTDR
Product Name MSP430F1471 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 2 USARTs, HW multiplier Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F1471IRTDR Industrial 16-bit 32KB 1KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers