MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP
IC MCU 16BIT 8KB FLASH 28TSSOP
16-bit Microcontrollers - MCU 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 28-TSSOP -40 to 85
IC MCU 16BIT 8KB FLASH 28TSSOP
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F123IPWR-HYD-ND | MSP430F123IPWR-HYD | MSP430F123IPWR-HYD | MSP430F123IPWR-HYD | MSP430F123IPWR-HYD |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 8 KB | ||||
| ROM Type | Flash | Flash; FLASH |