Texas Instruments MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART MSP430F133IPMR

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART - MSP430F133IPMR - Texas Instruments
Dallas, TX, United States
MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART
MSP430F133IPMR
MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART MSP430F133IPMR
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 64-LQFP -40 to 85

Buy Now Datasheet
16-bit 8MHz 8KB Embedded Microcontroller MCU - 685-MSP430F133IPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 8KB Embedded Microcontroller MCU
685-MSP430F133IPMR
16-bit 8MHz 8KB Embedded Microcontroller MCU 685-MSP430F133IPMR
8MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F133IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F133IPMR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F133IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F133IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F133IPMR - 024404-MSP430F133IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F133IPMR
024404-MSP430F133IPMR
Embedded - Embedded - Microcontrollers - MSP430F133IPMR 024404-MSP430F133IPMR
Manufacturer: Texas Instruments Win Source Part Number: 024404-MSP430F133IPM R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Family Name: MSP430F133 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): MB96F625RBPMC1-GSE2; dsPIC30F6011CT-20EPT -ESG; dsPIC30F6011BT-20EPT -ESG; Introduction Date: March 22, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024404-MSP430F133IPMR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Family Name: MSP430F133
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): MB96F625RBPMC1-GSE2; dsPIC30F6011CT-20EPT-ESG; dsPIC30F6011BT-20EPT-ESG;
Introduction Date: March 22, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-26180-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26180-2-ND
Microcontrollers 296-26180-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-26180-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26180-6-ND
Microcontrollers 296-26180-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-26180-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26180-1-ND
Microcontrollers 296-26180-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MSP430F133IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F133IPMR
Microcontrollers MSP430F133IPMR
IC MCU 16BIT 8KB FLASH 64LQFP

IC MCU 16BIT 8KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F133IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F133IPMR
Embedded - Microcontrollers MSP430F133IPMR
IC MCU 16BIT 8KB FLASH 64LQFP

IC MCU 16BIT 8KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F133IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F133IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F133IPMR
IC MCU 16BIT 8KB FLASH 64LQFP

IC MCU 16BIT 8KB FLASH 64LQFP

Supplier's Site
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments - 29AH6678 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments
29AH6678
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments 29AH6678
MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F133IPMR
16-bit Microcontrollers - MCU MSP430F133IPMR
16-bit Microcontrollers - MCU 8kB Flash 256B RAM 12bit ADC + 1 USART

16-bit Microcontrollers - MCU 8kB Flash 256B RAM 12bit ADC + 1 USART

Buy Now Datasheet
Microcontrollers - MSP430F133IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F133IPMR
Microcontrollers MSP430F133IPMR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F133IPMR 685-MSP430F133IPMR 024404-MSP430F133IPMR 296-26180-2-ND MSP430F133IPMR MSP430F133IPMR MSP430F133IPMR 29AH6678 MSP430F133IPMR MSP430F133IPMR
Product Name MSP430F133 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 12 bit ADC, USART 16-bit 8MHz 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F133IPMR Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 0.2500 KB 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details