Texas Instruments MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART MSP430F1232IRHBT

Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 32-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART - MSP430F1232IRHBT - Texas Instruments
Dallas, TX, United States
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART
MSP430F1232IRHBT
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART MSP430F1232IRHBT
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 32-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 32-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1232IRHBT - 059577-MSP430F1232IRHBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1232IRHBT
059577-MSP430F1232IRHBT
Embedded - Embedded - Microcontrollers - MSP430F1232IRHBT 059577-MSP430F1232IRHBT
Manufacturer: Texas Instruments Win Source Part Number: 059577-MSP430F1232IR HBT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 22 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Portable Devices, Sensing & Instrumentation, Imaging, Video & Vision, RF Communications

Manufacturer: Texas Instruments
Win Source Part Number: 059577-MSP430F1232IRHBT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 22
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Portable Devices, Sensing & Instrumentation, Imaging, Video & Vision, RF Communications

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU
685-MSP430F1232IRHBT
16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU 685-MSP430F1232IRHBT
8MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/UART, VQFN Product overview: MSP430F1232IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1232IRHBT can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/UART, VQFN Product overview: MSP430F1232IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1232IRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F1232IRHBT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC32

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC32

Supplier's Site Datasheet
Microcontrollers - 296-26178-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26178-2-ND
Microcontrollers 296-26178-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-26178-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26178-1-ND
Microcontrollers 296-26178-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1232IRHBT
16-bit Microcontrollers - MCU MSP430F1232IRHBT
16-bit Microcontrollers - MCU 8kB Flash 256B RAM 10bit ADC + 1 USART

16-bit Microcontrollers - MCU 8kB Flash 256B RAM 10bit ADC + 1 USART

Buy Now Datasheet
Microcontrollers - MSP430F1232IRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1232IRHBT
Microcontrollers MSP430F1232IRHBT
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1232IRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1232IRHBT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1232IRHBT
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F1232IRHBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1232IRHBT
Embedded - Microcontrollers MSP430F1232IRHBT
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1232IRHBT 059577-MSP430F1232IRHBT 685-MSP430F1232IRHBT MSP430F1232IRHBT 296-26178-2-ND MSP430F1232IRHBT MSP430F1232IRHBT MSP430F1232IRHBT MSP430F1232IRHBT
Product Name MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART Embedded - Embedded - Microcontrollers - MSP430F1232IRHBT 16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type Flash Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers