Texas Instruments MSP430AFE251 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 1x SD24 MSP430AFE251IPWR

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430AFE251 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 1x SD24 - MSP430AFE251IPWR - Texas Instruments
Dallas, TX, United States
MSP430AFE251 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 1x SD24
MSP430AFE251IPWR
MSP430AFE251 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 1x SD24 MSP430AFE251IPWR
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430AFE251IPWR - 1079934-MSP430AFE251IPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430AFE251IPWR
1079934-MSP430AFE251IPWR
Embedded - Embedded - Microcontrollers - MSP430AFE251IPWR 1079934-MSP430AFE251IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1079934-MSP430AFE251 IPWR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 11 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 1x24b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1079934-MSP430AFE251IPWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 11
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 1x24b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Speed(Frequency): 12MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12MHz 16KB TSSOP Embedded Microcontroller MCU
685-MSP430AFE251IPWR
12MHz 16KB TSSOP Embedded Microcontroller MCU 685-MSP430AFE251IPWR
12MHz MCU, 1x 24-bit ADC, 16KB Flash, 512B RAM, 24-Pin TSSOP Product overview: MSP430AFE251IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 12MHz, 16KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE251IPWR can be used for catalog matching and distributor lookup.

12MHz MCU, 1x 24-bit ADC, 16KB Flash, 512B RAM, 24-Pin TSSOP Product overview: MSP430AFE251IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 12MHz, 16KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE251IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-36667-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36667-2-ND
Microcontrollers 296-36667-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430AFE251IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430AFE251IPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430AFE251IPWR
IC MCU 16BIT 16KB FLASH 24TSSOP

IC MCU 16BIT 16KB FLASH 24TSSOP

Supplier's Site
Microcontrollers - MSP430AFE251IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430AFE251IPWR
Microcontrollers MSP430AFE251IPWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430AFE251IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430AFE251IPWR
Embedded - Microcontrollers MSP430AFE251IPWR
IC MCU 16BIT 16KB FLASH 24TSSOP

IC MCU 16BIT 16KB FLASH 24TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430AFE251IPWR
16-bit Microcontrollers - MCU MSP430AFE251IPWR
16-bit Microcontrollers - MCU 16B MCU

16-bit Microcontrollers - MCU 16B MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430AFE251IPWR 1079934-MSP430AFE251IPWR 685-MSP430AFE251IPWR 296-36667-2-ND MSP430AFE251IPWR MSP430AFE251IPWR MSP430AFE251IPWR MSP430AFE251IPWR
Product Name MSP430AFE251 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 1x SD24 Embedded - Embedded - Microcontrollers - MSP430AFE251IPWR 12MHz 16KB TSSOP Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 0.5000 KB 16 KB 0.5120 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers