Texas Instruments MSP430AFE253 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 3x SD24 MSP430AFE253IPW

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 3x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 3x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430AFE253 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 3x SD24 - MSP430AFE253IPW - Texas Instruments
Dallas, TX, United States
MSP430AFE253 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 3x SD24
MSP430AFE253IPW
MSP430AFE253 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 3x SD24 MSP430AFE253IPW
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 3x SD24 24-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 3x SD24 24-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430AFE253IPW - 1227245-MSP430AFE253IPW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430AFE253IPW
1227245-MSP430AFE253IPW
Embedded - Embedded - Microcontrollers - MSP430AFE253IPW 1227245-MSP430AFE253IPW
Manufacturer: Texas Instruments Win Source Part Number: 1227245-MSP430AFE253 IPW Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227245-MSP430AFE253IPW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
12MHz 16KB TSSOP Embedded Microcontroller MCU
685-MSP430AFE253IPW
12MHz 16KB TSSOP Embedded Microcontroller MCU 685-MSP430AFE253IPW
12MHz MSP430 MCU, 3x 24-bit ADC, 16KB Flash, 512B RAM, 24-TSSOP Product overview: MSP430AFE253IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 12MHz, 16KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE253IPW can be used for catalog matching and distributor lookup.

12MHz MSP430 MCU, 3x 24-bit ADC, 16KB Flash, 512B RAM, 24-TSSOP Product overview: MSP430AFE253IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 12MHz, 16KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE253IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430AFE253IPW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 12MHz, CMOS, PDSO24

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 12MHz, CMOS, PDSO24

Supplier's Site Datasheet
Microcontrollers - 296-28395-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28395-ND
Microcontrollers 296-28395-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430AFE253IPW
16-bit Microcontrollers - MCU MSP430AFE253IPW
16-bit Microcontrollers - MCU 16B MCU

16-bit Microcontrollers - MCU 16B MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430AFE253IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430AFE253IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430AFE253IPW
IC MCU 16BIT 16KB FLASH 24TSSOP

IC MCU 16BIT 16KB FLASH 24TSSOP

Supplier's Site
Microcontrollers - MSP430AFE253IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430AFE253IPW
Microcontrollers MSP430AFE253IPW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP

Buy Now
Microcontrollers - MSP430AFE253IPW - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430AFE253IPW
Microcontrollers MSP430AFE253IPW
IC MCU 16BIT 16KB FLASH 24TSSOP

IC MCU 16BIT 16KB FLASH 24TSSOP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 12Mhz, Tssop-24; Product Range Texas Instruments - 26AJ7620 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 12Mhz, Tssop-24; Product Range Texas Instruments
26AJ7620
Mcu, 16Bit, Msp430, 12Mhz, Tssop-24; Product Range Texas Instruments 26AJ7620
MCU, 16BIT, MSP430, 12MHZ, TSSOP-24; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:12MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:24Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 12MHZ, TSSOP-24; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:12MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:24Pins; MCU RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430AFE253IPW 1227245-MSP430AFE253IPW 685-MSP430AFE253IPW MSP430AFE253IPW 296-28395-ND MSP430AFE253IPW MSP430AFE253IPW MSP430AFE253IPW MSP430AFE253IPW 26AJ7620
Product Name MSP430AFE253 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 3x SD24 Embedded - Embedded - Microcontrollers - MSP430AFE253IPW 12MHz 16KB TSSOP Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 12Mhz, Tssop-24; Product Range Texas Instruments
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 0.5000 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers