Texas Instruments MSP430F1122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC MSP430F1122IDWR

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC - MSP430F1122IDWR - Texas Instruments
Dallas, TX, United States
MSP430F1122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC
MSP430F1122IDWR
MSP430F1122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC MSP430F1122IDWR
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC 20-SOIC -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC 20-SOIC -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F1122IDWR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F1122IDWR-ND
Microcontrollers MSP430F1122IDWR-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 4KB SOIC Embedded Microcontroller MCU
685-MSP430F1122IDWR
16-bit 8MHz 4KB SOIC Embedded Microcontroller MCU 685-MSP430F1122IDWR
8MHz 16-bit MCU, 4KB FLASH, 256B SRAM, 10-bit ADC, SPI/UART, 20-SOIC Product overview: MSP430F1122IDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1122IDWR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 4KB FLASH, 256B SRAM, 10-bit ADC, SPI/UART, 20-SOIC Product overview: MSP430F1122IDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1122IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1122IDWR - 208826-MSP430F1122IDWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1122IDWR
208826-MSP430F1122IDWR
Embedded - Embedded - Microcontrollers - MSP430F1122IDWR 208826-MSP430F1122IDWR
Manufacturer: Texas Instruments Win Source Part Number: 208826-MSP430F1122ID WR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 208826-MSP430F1122IDWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1122IDWR
16-bit Microcontrollers - MCU MSP430F1122IDWR
16-bit Microcontrollers - MCU 4kB Flash 256B RAM 10bit ADC

16-bit Microcontrollers - MCU 4kB Flash 256B RAM 10bit ADC

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F1122IDWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1122IDWR
Embedded - Microcontrollers MSP430F1122IDWR
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1122IDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1122IDWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1122IDWR
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site
Microcontrollers - MSP430F1122IDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1122IDWR
Microcontrollers MSP430F1122IDWR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1122IDWR MSP430F1122IDWR-ND 685-MSP430F1122IDWR 208826-MSP430F1122IDWR MSP430F1122IDWR MSP430F1122IDWR MSP430F1122IDWR MSP430F1122IDWR
Product Name MSP430F1122 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, 10 bit ADC Microcontrollers 16-bit 8MHz 4KB SOIC Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F1122IDWR 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 0.2560 KB 4 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers