Texas Instruments MSP430BT5190 16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions MSP430BT5190IPZ

Description
16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions 100-LQFP -40 to 85
Request a Quote
Description
16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430BT5190IPZ is a 16-bit microcontroller designed for use with TI's CC2560 Bluetooth solutions, featuring a 256KB flash memory, 16KB RAM, a 12-bit ADC with 16 channels, four USCIs supporting UART, SPI, and I2C, three 16-bit timers, a hardware multiplier, and an RTC module. It operates on a supply voltage range of 1.8 V to 3.6 V and offers ultra-low power consumption with standby currents as low as 1.2 µA at 3 V in LPM4 mode and 0.1 µA in shutdown mode. The device is packaged in a 100-pin LQFP with a 14 mm × 14 mm body size and supports an operating temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430BT5190IPZ is a 16-bit microcontroller designed for use with TI's CC2560 Bluetooth solutions, featuring a 256KB flash memory, 16KB RAM, a 12-bit ADC with 16 channels, four USCIs supporting UART, SPI, and I2C, three 16-bit timers, a hardware multiplier, and an RTC module. It operates on a supply voltage range of 1.8 V to 3.6 V and offers ultra-low power consumption with standby currents as low as 1.2 µA at 3 V in LPM4 mode and 0.1 µA in shutdown mode. The device is packaged in a 100-pin LQFP with a 14 mm × 14 mm body size and supports an operating temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430BT5190 16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions - MSP430BT5190IPZ - Texas Instruments
Dallas, TX, United States
MSP430BT5190 16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions
MSP430BT5190IPZ
MSP430BT5190 16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions MSP430BT5190IPZ
16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions 100-LQFP -40 to 85

16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions 100-LQFP -40 to 85

Buy Now Datasheet
Application Specific Microcontrollers - 296-33412-5-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
296-33412-5-ND
Application Specific Microcontrollers 296-33412-5-ND
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - MSP430BT5190IPZ - 1227247-MSP430BT5190IPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - MSP430BT5190IPZ
1227247-MSP430BT5190IPZ
Embedded - Embedded - Microcontrollers - Application Specific - MSP430BT5190IPZ 1227247-MSP430BT5190IPZ
Manufacturer: Texas Instruments Win Source Part Number: 1227247-MSP430BT5190 IPZ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227247-MSP430BT5190IPZ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
 - MSP430BT5190IPZ - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP100

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP100

Supplier's Site Datasheet
Singapore, Singapore
16-bit 25MHz 256KB 16KB Embedded Microcontroller MCU
769-MSP430BT5190IPZ
16-bit 25MHz 256KB 16KB Embedded Microcontroller MCU 769-MSP430BT5190IPZ
16b MCU, 25MHz, 256KB FLASH, 16KB SRAM, 16-bit ADC, BT v2.1, LQFP Product overview: MSP430BT5190IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MSP430BT5190IPZ can be used for catalog matching and distributor lookup.

16b MCU, 25MHz, 256KB FLASH, 16KB SRAM, 16-bit ADC, BT v2.1, LQFP Product overview: MSP430BT5190IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MSP430BT5190IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - MSP430BT5190IPZ - ODG (Origin Data Global)
Shenzhen, China
Application Specific Microcontrollers
MSP430BT5190IPZ
Application Specific Microcontrollers MSP430BT5190IPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - Application Specific - MSP430BT5190IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
MSP430BT5190IPZ
Embedded - Microcontrollers - Application Specific MSP430BT5190IPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - MSP430BT5190IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
MSP430BT5190IPZ
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers MSP430BT5190IPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Application Specific Microcontrollers - MSP430BT5190IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
MSP430BT5190IPZ
Application Specific Microcontrollers MSP430BT5190IPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430BT5190IPZ
16-bit Microcontrollers - MCU MSP430BT5190IPZ
16-bit Microcontrollers - MCU MSP430BT5190 Mixed Sig MCU

16-bit Microcontrollers - MCU MSP430BT5190 Mixed Sig MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430BT5190IPZ 296-33412-5-ND 1227247-MSP430BT5190IPZ MSP430BT5190IPZ 769-MSP430BT5190IPZ MSP430BT5190IPZ MSP430BT5190IPZ MSP430BT5190IPZ MSP430BT5190IPZ MSP430BT5190IPZ
Product Name MSP430BT5190 16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions Application Specific Microcontrollers Embedded - Embedded - Microcontrollers - Application Specific - MSP430BT5190IPZ 16-bit 25MHz 256KB 16KB Embedded Microcontroller MCU Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products