Win Source Part Number: 1341969-LM4F232H5BBF
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M4F 230
Core Processor: ARM® Cortex®-M4
Speed: 80MHz
Package: Tape & Reel
Standard Package: 1,000
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 157-VFBGA
Supplier Device Package: 157-BGA Microstar Junior (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.97V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: LM4F23
Product Status: Obsolete
RoHS Status: RoHS non-compliant
ARM® Cortex®-M4 Stellaris® ARM® Cortex®-M4F 230 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)
ARM Microcontrollers - MCU Stellaris MCU Product overview: LM4F232H5BBFIGR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM4F232H5BBFIGR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 157BGA
ARM® Cortex®-M4 Stellaris® ARM® Cortex®-M4F 230 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)
IC MCU 32BIT 256KB FLASH 157BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1341969-LM4F232H5BBFIGR | LM4F232H5BBFIGR-ND | 685-LM4F232H5BBFIGR | LM4F232H5BBFIGR | LM4F232H5BBFIGR | LM4F232H5BBFIGR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 2 KB | 256 KB | ||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |