Texas Instruments MSP430AFE222 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 MSP430AFE222IPWR

Description
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430AFE222 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 - MSP430AFE222IPWR - Texas Instruments
Dallas, TX, United States
MSP430AFE222 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24
MSP430AFE222IPWR
MSP430AFE222 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 MSP430AFE222IPWR
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 24-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 24-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430AFE222IPWR - 1227239-MSP430AFE222IPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430AFE222IPWR
1227239-MSP430AFE222IPWR
Embedded - Embedded - Microcontrollers - MSP430AFE222IPWR 1227239-MSP430AFE222IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1227239-MSP430AFE222 IPWR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227239-MSP430AFE222IPWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - 296-36663-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36663-2-ND
Microcontrollers 296-36663-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 4KB (4K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 4KB (4K x 8) FLASH 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
12MHz 4KB 2.2V TSSOP Embedded Microcontroller MCU
685-MSP430AFE222IPWR
12MHz 4KB 2.2V TSSOP Embedded Microcontroller MCU 685-MSP430AFE222IPWR
12MHz MCU, 2x 24-bit ADC, 4KB Flash, 256B RAM, 2.2V, 24-TSSOP Product overview: MSP430AFE222IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 4KB, 2.2V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 12MHz, 4KB, 2.2V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE222IPWR can be used for catalog matching and distributor lookup.

12MHz MCU, 2x 24-bit ADC, 4KB Flash, 256B RAM, 2.2V, 24-TSSOP Product overview: MSP430AFE222IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 4KB, 2.2V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 12MHz, 4KB, 2.2V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE222IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430AFE222IPWR
16-bit Microcontrollers - MCU MSP430AFE222IPWR
16-bit Microcontrollers - MCU 16B MCU

16-bit Microcontrollers - MCU 16B MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430AFE222IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430AFE222IPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430AFE222IPWR
IC MCU 16BIT 4KB FLASH 24TSSOP

IC MCU 16BIT 4KB FLASH 24TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430AFE222IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430AFE222IPWR
Embedded - Microcontrollers MSP430AFE222IPWR
IC MCU 16BIT 4KB FLASH 24TSSOP

IC MCU 16BIT 4KB FLASH 24TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430AFE222IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430AFE222IPWR
Microcontrollers MSP430AFE222IPWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 4KB (4K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 4KB (4K x 8) FLASH 24-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430AFE222IPWR 1227239-MSP430AFE222IPWR 296-36663-2-ND 685-MSP430AFE222IPWR MSP430AFE222IPWR MSP430AFE222IPWR MSP430AFE222IPWR MSP430AFE222IPWR
Product Name MSP430AFE222 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 Embedded - Embedded - Microcontrollers - MSP430AFE222IPWR Microcontrollers 12MHz 4KB 2.2V TSSOP Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 0.2500 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details