Texas Instruments High-Performance Analog Microcontrollers MSP430F1101IPW

Description
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-9608-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-9608-5-ND
Microcontrollers 296-9608-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1101IPW - 1227254-MSP430F1101IPW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1101IPW
1227254-MSP430F1101IPW
Embedded - Embedded - Microcontrollers - MSP430F1101IPW 1227254-MSP430F1101IPW
Manufacturer: Texas Instruments Win Source Part Number: 1227254-MSP430F1101I PW Series: MSP430x1xx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: MSP430F1101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): R5F1026AGSP#V0; MAXQ7670ATL+T; MAXQ610J-2547+T; Introduction Date: March 30, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 70

Manufacturer: Texas Instruments
Win Source Part Number: 1227254-MSP430F1101IPW
Series: MSP430x1xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 20-TSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: MSP430F1101
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): R5F1026AGSP#V0; MAXQ7670ATL+T; MAXQ610J-2547+T;
Introduction Date: March 30, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 70

Buy Now Datasheet
Singapore, Singapore
16-bit 1KB 8MHz TSSOP Embedded Microcontroller MCU
685-MSP430F1101IPW
16-bit 1KB 8MHz TSSOP Embedded Microcontroller MCU 685-MSP430F1101IPW
16-Bit MCU, 1KB Flash, 128B RAM, 8MHz, UART, TSSOP Product overview: MSP430F1101IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1KB, 8MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 1KB, 8MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1101IPW can be used for catalog matching and distributor lookup.

16-Bit MCU, 1KB Flash, 128B RAM, 8MHz, UART, TSSOP Product overview: MSP430F1101IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1KB, 8MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 1KB, 8MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1101IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F1101IPW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO20

Supplier's Site Datasheet
IC MCU 16BIT 1KB FLASH 20TSSOP - 815-MSP430F1101IPW - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 1KB FLASH 20TSSOP
815-MSP430F1101IPW
IC MCU 16BIT 1KB FLASH 20TSSOP 815-MSP430F1101IPW
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - MSP430F1101IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1101IPW
Microcontrollers MSP430F1101IPW
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1101IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1101IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1101IPW
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-9608-5-ND 1227254-MSP430F1101IPW 685-MSP430F1101IPW MSP430F1101IPW 815-MSP430F1101IPW MSP430F1101IPW MSP430F1101IPW
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F1101IPW 16-bit 1KB 8MHz TSSOP Embedded Microcontroller MCU IC MCU 16BIT 1KB FLASH 20TSSOP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.1280 KB 1 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 1 KB
ROM Type Flash Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers