Texas Instruments MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F1111AIDGVR

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator - MSP430F1111AIDGVR - Texas Instruments
Dallas, TX, United States
MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator
MSP430F1111AIDGVR
MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F1111AIDGVR
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1111AIDGVR - 208825-MSP430F1111AIDGVR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1111AIDGVR
208825-MSP430F1111AIDGVR
Embedded - Embedded - Microcontrollers - MSP430F1111AIDGVR 208825-MSP430F1111AIDGVR
Manufacturer: Texas Instruments Win Source Part Number: 208825-MSP430F1111AI DGVR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TVSOP Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 208825-MSP430F1111AIDGVR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TVSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F1111AIDGVR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F1111AIDGVR-ND
Microcontrollers MSP430F1111AIDGVR-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TVSOP

Buy Now Datasheet
16-bit 8MHz 2KB Embedded Microcontroller MCU - 685-MSP430F1111AIDGVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 2KB Embedded Microcontroller MCU
685-MSP430F1111AIDGVR
16-bit 8MHz 2KB Embedded Microcontroller MCU 685-MSP430F1111AIDGVR
16-bit MCU, 8MHz, 2KB Flash, 128B RAM, 14 GPIO, UART, TFSOP Product overview: MSP430F1111AIDGVR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1111AIDGV R can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 2KB Flash, 128B RAM, 14 GPIO, UART, TFSOP Product overview: MSP430F1111AIDGVR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1111AIDGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F1111AIDGVR - Rochester Electronics
Newburyport, MA, United States
Mixed Signal Microcontroller

Mixed Signal Microcontroller

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F1111AIDGVR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1111AIDGVR
Embedded - Microcontrollers MSP430F1111AIDGVR
IC MCU 16BIT 2KB FLASH 20TVSOP

IC MCU 16BIT 2KB FLASH 20TVSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F1111AIDGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1111AIDGVR
Microcontrollers MSP430F1111AIDGVR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 20-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1111AIDGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1111AIDGVR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1111AIDGVR
IC MCU 16BIT 2KB FLASH 20TVSOP

IC MCU 16BIT 2KB FLASH 20TVSOP

Supplier's Site
IC MCU 16BIT 2KB FLASH 20TVSOP - 815-MSP430F1111AIDGVR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 2KB FLASH 20TVSOP
815-MSP430F1111AIDGVR
IC MCU 16BIT 2KB FLASH 20TVSOP 815-MSP430F1111AIDGVR
IC MCU 16BIT 2KB FLASH 20TVSOP

IC MCU 16BIT 2KB FLASH 20TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1111AIDGVR 208825-MSP430F1111AIDGVR MSP430F1111AIDGVR-ND 685-MSP430F1111AIDGVR MSP430F1111AIDGVR MSP430F1111AIDGVR MSP430F1111AIDGVR MSP430F1111AIDGVR 815-MSP430F1111AIDGVR
Product Name MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F1111AIDGVR Microcontrollers 16-bit 8MHz 2KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 2KB FLASH 20TVSOP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 2 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers