Texas Instruments MSP430F1121 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F1121IDW

Description
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1121 16-Bit  Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator - MSP430F1121IDW - Texas Instruments
Dallas, TX, United States
MSP430F1121 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator
MSP430F1121IDW
MSP430F1121 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F1121IDW
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 4KB SOIC Embedded Microcontroller MCU
685-MSP430F1121IDW
16-bit 8MHz 4KB SOIC Embedded Microcontroller MCU 685-MSP430F1121IDW
8MHz 16-bit MCU, 4KB FLASH, 256B SRAM, Timer, UART, SOIC Product overview: MSP430F1121IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1121IDW can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 4KB FLASH, 256B SRAM, Timer, UART, SOIC Product overview: MSP430F1121IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1121IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-6507-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-6507-5-ND
Microcontrollers 296-6507-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1121IDW - 024394-MSP430F1121IDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1121IDW
024394-MSP430F1121IDW
Embedded - Embedded - Microcontrollers - MSP430F1121IDW 024394-MSP430F1121IDW
Manufacturer: Texas Instruments Win Source Part Number: 024394-MSP430F1121ID W Packaging: Tube/Rail Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 024394-MSP430F1121IDW
Packaging: Tube/Rail
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Microcontrollers - MSP430F1121IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1121IDW
Microcontrollers MSP430F1121IDW
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now
Embedded - Microcontrollers - MSP430F1121IDW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1121IDW
Embedded - Microcontrollers MSP430F1121IDW
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1121IDW
16-bit Microcontrollers - MCU MSP430F1121IDW
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1121IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1121IDW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1121IDW
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1121IDW 685-MSP430F1121IDW 296-6507-5-ND 024394-MSP430F1121IDW MSP430F1121IDW MSP430F1121IDW MSP430F1121IDW MSP430F1121IDW
Product Name MSP430F1121 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 16-bit 8MHz 4KB SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F1121IDW Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
ROM Type Flash Flash Flash; FLASH Flash; FLASH
RAM 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface UART
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details