Texas Instruments MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F1121AIDWR

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator - MSP430F1121AIDWR - Texas Instruments
Dallas, TX, United States
MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator
MSP430F1121AIDWR
MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F1121AIDWR
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85

Buy Now Datasheet
Microcontrollers - 296-41326-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41326-2-ND
Microcontrollers 296-41326-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - 296-41326-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41326-1-ND
Microcontrollers 296-41326-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 8MHz 4KB Embedded Microcontroller MCU
685-MSP430F1121AIDWR
Industrial 16-bit 8MHz 4KB Embedded Microcontroller MCU 685-MSP430F1121AIDWR
8MHz 16-Bit MCU, 4KB FLASH, 256B SRAM, 20-SOIC, Industrial Product overview: MSP430F1121AIDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8MHz, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1121AIDWR can be used for catalog matching and distributor lookup.

8MHz 16-Bit MCU, 4KB FLASH, 256B SRAM, 20-SOIC, Industrial Product overview: MSP430F1121AIDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8MHz, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1121AIDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1121AIDWR - 138778-MSP430F1121AIDWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1121AIDWR
138778-MSP430F1121AIDWR
Embedded - Embedded - Microcontrollers - MSP430F1121AIDWR 138778-MSP430F1121AIDWR
Manufacturer: Texas Instruments Win Source Part Number: 138778-MSP430F1121AI DWR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138778-MSP430F1121AIDWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F1121AIDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1121AIDWR
Microcontrollers MSP430F1121AIDWR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1121AIDWR
16-bit Microcontrollers - MCU MSP430F1121AIDWR
16-bit Microcontrollers - MCU 4kB Flash 256B RAM Comparator

16-bit Microcontrollers - MCU 4kB Flash 256B RAM Comparator

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F1121AIDWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1121AIDWR
Embedded - Microcontrollers MSP430F1121AIDWR
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1121AIDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1121AIDWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1121AIDWR
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site
Microcontrollers - MSP430F1121AIDWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F1121AIDWR
Microcontrollers MSP430F1121AIDWR
IC MCU 16BIT 4KB FLASH 20SOIC

IC MCU 16BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1121AIDWR 296-41326-2-ND 685-MSP430F1121AIDWR 138778-MSP430F1121AIDWR MSP430F1121AIDWR MSP430F1121AIDWR MSP430F1121AIDWR MSP430F1121AIDWR MSP430F1121AIDWR
Product Name MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator Microcontrollers Industrial 16-bit 8MHz 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F1121AIDWR Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 4 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers