Texas Instruments High-Performance Analog 80MHz 512KB 96KB Embedded Microcontroller MCU LM3S9D90-IQC80-A2T

Description
32b ARM MCU 80MHz 512KB FLASH 96KB RAM LQFP Product overview: LM3S9D90-IQC80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D90-IQC80-A 2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU 80MHz 512KB FLASH 96KB RAM LQFP Product overview: LM3S9D90-IQC80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D90-IQC80-A 2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80MHz 512KB 96KB Embedded Microcontroller MCU
685-LM3S9D90-IQC80-A2T
80MHz 512KB 96KB Embedded Microcontroller MCU 685-LM3S9D90-IQC80-A2T
32b ARM MCU 80MHz 512KB FLASH 96KB RAM LQFP Product overview: LM3S9D90-IQC80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D90-IQC80-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU 80MHz 512KB FLASH 96KB RAM LQFP Product overview: LM3S9D90-IQC80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D90-IQC80-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - LM3S9D90-IQC80-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S9D90-IQC80-A2T
Embedded - Microcontrollers LM3S9D90-IQC80-A2T
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S9D90-IQC80-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S9D90-IQC80-A2T
Microcontrollers LM3S9D90-IQC80-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LM3S9D90-IQC80-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S9D90-IQC80-A2T
Microcontrollers LM3S9D90-IQC80-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
IC ARM CORTEX MCU 100LQFP - 815-LM3S9D90-IQC80-A2T - Utmel Electronic Limited
Hong Kong, China
IC ARM CORTEX MCU 100LQFP
815-LM3S9D90-IQC80-A2T
IC ARM CORTEX MCU 100LQFP 815-LM3S9D90-IQC80-A2T
IC ARM CORTEX MCU 100LQFP

IC ARM CORTEX MCU 100LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S9D90-IQC80-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S9D90-IQC80-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S9D90-IQC80-A2T
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S9D90-IQC80-A2T LM3S9D90-IQC80-A2T LM3S9D90-IQC80-A2T 815-LM3S9D90-IQC80-A2T LM3S9D90-IQC80-A2T
Product Name 80MHz 512KB 96KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers IC ARM CORTEX MCU 100LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
RAM 96 KB 96 KB 96 KB 96 KB
Supply Voltage 3.3 volts 1.3 volts 1.36 volts
Serial Interface I2C, SPI, USB, Ethernet, IrDA, UART, USART, CAN, LIN, I2S I²C; SPI; UART; USART; USB; CAN, Ethernet, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Package Type Other; LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - CG7648AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details