Texas Instruments High-Performance Analog Microcontrollers LM3S9B92-IQC80-B1

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LM3S9B92-IQC80-B1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S9B92-IQC80-B1-ND
Microcontrollers LM3S9B92-IQC80-B1-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S9B92-IQC80-B1 - 206390-LM3S9B92-IQC80-B1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S9B92-IQC80-B1
206390-LM3S9B92-IQC80-B1
Embedded - Embedded - Microcontrollers - LM3S9B92-IQC80-B1 206390-LM3S9B92-IQC80-B1
Manufacturer: Texas Instruments Win Source Part Number: 206390-LM3S9B92-IQC8 0-B1 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 65 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.235 V to 1.365 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206390-LM3S9B92-IQC80-B1
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 65
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.235 V to 1.365 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-LM3S9B92-IQC80-B1
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-LM3S9B92-IQC80-B1
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: LM3S9B92-IQC80-B1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B92-IQC80-B 1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: LM3S9B92-IQC80-B1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B92-IQC80-B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - LM3S9B92-IQC80-B1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S9B92-IQC80-B1
Embedded - Microcontrollers LM3S9B92-IQC80-B1
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S9B92-IQC80-B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S9B92-IQC80-B1
Microcontrollers LM3S9B92-IQC80-B1
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S9B92-IQC80-B1-ND 206390-LM3S9B92-IQC80-B1 685-LM3S9B92-IQC80-B1 LM3S9B92-IQC80-B1 LM3S9B92-IQC80-B1
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - LM3S9B92-IQC80-B1 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 96 KB 256 KB 96 KB 96 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7153AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers