Texas Instruments MSP430F122 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator MSP430F122IRHBR

Description
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator 32-VQFN -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F122IRHBR is a 16-bit mixed signal microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features ultralow power consumption, with active mode drawing 200 OºA at 1 MHz and 2.2 V, standby mode at 0.7 OºA, and off mode with RAM retention at just 0.1 OºA. The device supports five power-saving modes and can wake up from standby in less than 6 Oºs. This microcontroller is built on a 16-bit RISC architecture with a 125 ns instruction cycle time, and it includes a 16-bit Timer_A with three capture/compare registers. It has a built-in comparator for analog signal comparison and supports various clock configurations, including internal resistors and external clock sources. The MSP430F122IRHBR is equipped with 4 KB of flash memory and 256 B of RAM, making it suitable for applications such as sensor systems and RF sensor front ends. It is available in a 32-pin QFN package and operates within a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F122IRHBR is a 16-bit mixed signal microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features ultralow power consumption, with active mode drawing 200 OºA at 1 MHz and 2.2 V, standby mode at 0.7 OºA, and off mode with RAM retention at just 0.1 OºA. The device supports five power-saving modes and can wake up from standby in less than 6 Oºs. This microcontroller is built on a 16-bit RISC architecture with a 125 ns instruction cycle time, and it includes a 16-bit Timer_A with three capture/compare registers. It has a built-in comparator for analog signal comparison and supports various clock configurations, including internal resistors and external clock sources. The MSP430F122IRHBR is equipped with 4 KB of flash memory and 256 B of RAM, making it suitable for applications such as sensor systems and RF sensor front ends. It is available in a 32-pin QFN package and operates within a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F122 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator - MSP430F122IRHBR - Texas Instruments
Dallas, TX, United States
MSP430F122 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator
MSP430F122IRHBR
MSP430F122 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator MSP430F122IRHBR
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator 32-VQFN -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator 32-VQFN -40 to 85

Buy Now Datasheet
 - MSP430F122IRHBR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC32

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC32

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F122IRHBR - 024398-MSP430F122IRHBR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F122IRHBR
024398-MSP430F122IRHBR
Embedded - Embedded - Microcontrollers - MSP430F122IRHBR 024398-MSP430F122IRHBR
Manufacturer: Texas Instruments Win Source Part Number: 024398-MSP430F122IRH BR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 22 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 024398-MSP430F122IRHBR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 22
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU
685-MSP430F122IRHBR
16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU 685-MSP430F122IRHBR
8MHz 16-bit MCU, 4KB FLASH, 256B SRAM, SPI/UART, VQFN Product overview: MSP430F122IRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F122IRHBR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 4KB FLASH, 256B SRAM, SPI/UART, VQFN Product overview: MSP430F122IRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F122IRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-15851-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-15851-2-ND
Microcontrollers 296-15851-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F122IRHBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F122IRHBR
Embedded - Microcontrollers MSP430F122IRHBR
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F122IRHBR
16-bit Microcontrollers - MCU MSP430F122IRHBR
16-bit Microcontrollers - MCU 4kB Flash 256B RAM USART + Comparator

16-bit Microcontrollers - MCU 4kB Flash 256B RAM USART + Comparator

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F122IRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F122IRHBR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F122IRHBR
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site
Microcontrollers - MSP430F122IRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F122IRHBR
Microcontrollers MSP430F122IRHBR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F122IRHBR MSP430F122IRHBR 024398-MSP430F122IRHBR 685-MSP430F122IRHBR 296-15851-2-ND MSP430F122IRHBR MSP430F122IRHBR MSP430F122IRHBR MSP430F122IRHBR
Product Name MSP430F122 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, USART, Comparator Embedded - Embedded - Microcontrollers - MSP430F122IRHBR 16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 4 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details