The LM3S9L71-IBZ80-C3T is a microcontroller from Quarktwin Technology Ltd. featuring an ARM Cortex-M3 core. It operates at a clock speed of 80 MHz and includes 128 KB of flash memory. The device is packaged in a 108-pin BGA format, suitable for compact designs. It is classified as RoHS compliant and is designed for a variety of applications, including embedded systems. The microcontroller supports multiple serial communication peripherals, enhancing its versatility for different project requirements. This part is currently active and recommended for new designs, making it a viable option for engineers seeking reliable microcontroller solutions.
IC MCU 32BIT 128KB FLASH 108BGA
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 108-BGA (10x10)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S9L71-IBZ80-C3T | LM3S9L71-IBZ80-C3T |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 80 MHz | |
| RAM | 48 KB |