Texas Instruments High-Performance Analog ARM Cortex-M 80MHz 512KB 96KB Embedded Microcontroller MCU LM3S9D96-IBZ80-A2T

Description
32b ARM Cortex-M3 MCU, 80MHz, 512KB Flash, 96KB RAM, LFBGA Product overview: LM3S9D96-IBZ80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 512KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D96-IBZ80-A 2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM Cortex-M3 MCU, 80MHz, 512KB Flash, 96KB RAM, LFBGA Product overview: LM3S9D96-IBZ80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 512KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D96-IBZ80-A 2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 80MHz 512KB 96KB Embedded Microcontroller MCU - 685-LM3S9D96-IBZ80-A2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 80MHz 512KB 96KB Embedded Microcontroller MCU
685-LM3S9D96-IBZ80-A2T
ARM Cortex-M 80MHz 512KB 96KB Embedded Microcontroller MCU 685-LM3S9D96-IBZ80-A2T
32b ARM Cortex-M3 MCU, 80MHz, 512KB Flash, 96KB RAM, LFBGA Product overview: LM3S9D96-IBZ80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 512KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D96-IBZ80-A 2T can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 80MHz, 512KB Flash, 96KB RAM, LFBGA Product overview: LM3S9D96-IBZ80-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 512KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D96-IBZ80-A2T can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - LM3S9D96-IBZ80-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S9D96-IBZ80-A2T-ND
Microcontrollers LM3S9D96-IBZ80-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S9D96-IBZ80-A2T - 923185-LM3S9D96-IBZ80-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S9D96-IBZ80-A2T
923185-LM3S9D96-IBZ80-A2T
Embedded - Embedded - Microcontrollers - LM3S9D96-IBZ80-A2T 923185-LM3S9D96-IBZ80-A2T
Manufacturer: Texas Instruments Win Source Part Number: 923185-LM3S9D96-IBZ8 0-A2T Series: Stellaris® ARM® Cortex®-M3S 9000 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Reel - TR Package: 108-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.235V ~ 1.365V Part Status: Obsolete Family Name: LM3S9D96 Categories: Integrated Circuits (ICs) Case / Package: 108-BGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923185-LM3S9D96-IBZ80-A2T
Series: Stellaris® ARM® Cortex®-M3S 9000
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Reel - TR
Package: 108-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 65
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.235V ~ 1.365V
Part Status: Obsolete
Family Name: LM3S9D96
Categories: Integrated Circuits (ICs)
Case / Package: 108-BGA (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - LM3S9D96-IBZ80-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S9D96-IBZ80-A2T
Embedded - Microcontrollers LM3S9D96-IBZ80-A2T
IC MCU 32BIT 512KB FLASH 108BGA

IC MCU 32BIT 512KB FLASH 108BGA

Supplier's Site Datasheet
Microcontrollers - LM3S9D96-IBZ80-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S9D96-IBZ80-A2T
Microcontrollers LM3S9D96-IBZ80-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S9D96-IBZ80-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S9D96-IBZ80-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S9D96-IBZ80-A2T
IC MCU 32BIT 512KB FLASH 108BGA

IC MCU 32BIT 512KB FLASH 108BGA

Supplier's Site
Microcontrollers - LM3S9D96-IBZ80-A2T - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S9D96-IBZ80-A2T
Microcontrollers LM3S9D96-IBZ80-A2T
IC MCU 32BIT 512KB FLASH 108BGA

IC MCU 32BIT 512KB FLASH 108BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S9D96-IBZ80-A2T LM3S9D96-IBZ80-A2T-ND 923185-LM3S9D96-IBZ80-A2T LM3S9D96-IBZ80-A2T LM3S9D96-IBZ80-A2T LM3S9D96-IBZ80-A2T LM3S9D96-IBZ80-A2T
Product Name ARM Cortex-M 80MHz 512KB 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LM3S9D96-IBZ80-A2T Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
RAM 96 KB 96 KB 512 KB 96 KB 96 KB 96 KB
Supply Voltage 3.3 volts 1.24 to 1.36 volts 1.24 to 1.36 volts 1.36 volts 1.24 to 1.36 volts
Serial Interface I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI, CAN, I2S CAN; SPI; UART; USART; USB
Package Type Other; LFBGA Other; 108-LFBGA BGA; Other; 108-BGA (10x10) BGA; Other; 108-LFBGA BGA; Other; 108-LFBGA Other; 108-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details