Texas Instruments High-Performance Analog 32-bit 80MHz 512KB 96KB Embedded Microcontroller MCU LM3S9D96-IBZ80-A2

Description
32-bit ARM MCU, 80MHz, 512KB Flash, 96KB RAM, BGA Product overview: LM3S9D96-IBZ80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 512KB, 96KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 512KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D96-IBZ80-A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 80MHz, 512KB Flash, 96KB RAM, BGA Product overview: LM3S9D96-IBZ80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 512KB, 96KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 512KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D96-IBZ80-A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 80MHz 512KB 96KB Embedded Microcontroller MCU - 685-LM3S9D96-IBZ80-A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 80MHz 512KB 96KB Embedded Microcontroller MCU
685-LM3S9D96-IBZ80-A2
32-bit 80MHz 512KB 96KB Embedded Microcontroller MCU 685-LM3S9D96-IBZ80-A2
32-bit ARM MCU, 80MHz, 512KB Flash, 96KB RAM, BGA Product overview: LM3S9D96-IBZ80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 512KB, 96KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 512KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D96-IBZ80-A 2 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 512KB Flash, 96KB RAM, BGA Product overview: LM3S9D96-IBZ80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 512KB, 96KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 512KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D96-IBZ80-A2 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 296-29327-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29327-ND
Microcontrollers 296-29327-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S9D96-IBZ80-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S9D96-IBZ80-A2
Embedded - Microcontrollers LM3S9D96-IBZ80-A2
IC MCU 32BIT 512KB FLASH 108BGA

IC MCU 32BIT 512KB FLASH 108BGA

Supplier's Site Datasheet
Microcontrollers - LM3S9D96-IBZ80-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S9D96-IBZ80-A2
Microcontrollers LM3S9D96-IBZ80-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)

Buy Now
Microcontrollers - LM3S9D96-IBZ80-A2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S9D96-IBZ80-A2
Microcontrollers LM3S9D96-IBZ80-A2
IC MCU 32BIT 512KB FLASH 108BGA

IC MCU 32BIT 512KB FLASH 108BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S9D96-IBZ80-A2 296-29327-ND LM3S9D96-IBZ80-A2 LM3S9D96-IBZ80-A2 LM3S9D96-IBZ80-A2
Product Name 32-bit 80MHz 512KB 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 96 KB 96 KB 96 KB 96 KB
Supply Voltage 3.3 volts 1.24 to 1.36 volts 1.24 to 1.36 volts
Serial Interface I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI, CAN, I2S CAN; SPI; UART; USART; USB
Package Type Other; BGA Other; 108-LFBGA BGA; Other; 108-LFBGA Other; 108-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
 - 64-2147PBF - Rochester Electronics
Infineon Technologies AG
View Details