The MSP430AFE223 is a 16-bit ultra-low-power mixed-signal microcontroller integrating two 24-bit sigma-delta ADCs, a 16-bit timer, a hardware multiplier, and a USART interface, designed for single-phase electricity meters and digital power monitoring. It is packaged in a 24-pin TSSOP with a body size of 7.8mm × 4.4mm, operates from 1.8V to 3.6V, and features active-mode consumption of 220 µA at 1MHz and 2.2V, standby-mode consumption of 0.5 µA, and off-mode RAM retention of 0.1 µA. The device supports five power-saving modes and wakes from standby in less than 1 µs. It operates over a temperature range of -40°C to 85°C.
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 3x SD24 24-TSSOP -55 to 125
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 4KB (4K x 8) FLASH 24-TSSOP
MSP430AFE223 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 3x SD24
12MHz MCU, 3x 24-bit ADC, 4KB Flash, 256B RAM, 24-Pin TSSOP Product overview: MSP430AFE223IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 12MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE223IPWR
Manufacturer: Texas Instruments
Win Source Part Number: 1227240-MSP430AFE223
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 4KB (4K x 8) FLASH 24-TSSOP
16-bit Microcontrollers - MCU 16B MCU
IC MCU 16BIT 4KB FLASH 24TSSOP
IC MCU 16BIT 4KB FLASH 24TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430AFE223IPWR | 296-36664-2-ND | MSP430AFE223IPWR | 685-MSP430AFE223IPWR | 1227240-MSP430AFE223IPWR | MSP430AFE223IPWR | MSP430AFE223IPWR | MSP430AFE223IPWR | MSP430AFE223IPWR |
| Product Name | MSP430AFE223 16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 3x SD24 | Microcontrollers | 12MHz 4KB TSSOP Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430AFE223IPWR | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |||
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||||
| Features | Watchdog Timer | ||||||||
| Bits | 16 Bit | 24 Bit | |||||||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB | 256 KB |