16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP
IC MCU 16BIT 16KB FLASH 24TSSOP
16-bit Microcontrollers - MCU 16B MCU
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 16KB (16K x 8) FLASH 24-TSSOP
IC MCU 16BIT 16KB FLASH 24TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430AFE252IPW | MSP430AFE252IPW-ND | MSP430AFE252IPW | MSP430AFE252IPW | MSP430AFE252IPW | MSP430AFE252IPW |
| Product Name | MSP430AFE252 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 2x SD24 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | 24 Bit | ||||
| RAM | 0.5000 KB | 0.5120 KB | 512 KB | 0.5120 KB |