Texas Instruments MSP430F147 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F147IRTDT

Description
16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F147 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier - MSP430F147IRTDT - Texas Instruments
Dallas, TX, United States
MSP430F147 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier
MSP430F147IRTDT
MSP430F147 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F147IRTDT
16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-VQFN -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F147IRTDT - 789519-MSP430F147IRTDT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F147IRTDT
789519-MSP430F147IRTDT
Embedded - Embedded - Microcontrollers - MSP430F147IRTDT 789519-MSP430F147IRTDT
Manufacturer: Texas Instruments Win Source Part Number: 789519-MSP430F147IRT DT Series: MSP430x1xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 48 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F147 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): PIC24FJ256DA106-I/MR ; PIC24FJ64GA106-I/MR; PIC24FJ256DA106T-I/M R; PIC24FJ64GA106T-I/MR ; Introduction Date: June 22, 2004 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789519-MSP430F147IRTDT
Series: MSP430x1xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F147
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): PIC24FJ256DA106-I/MR; PIC24FJ64GA106-I/MR; PIC24FJ256DA106T-I/MR; PIC24FJ64GA106T-I/MR;
Introduction Date: June 22, 2004
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-17144-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-17144-2-ND
Microcontrollers 296-17144-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
 - MSP430F147IRTDT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC64

Supplier's Site Datasheet
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU - 685-MSP430F147IRTDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F147IRTDT
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F147IRTDT
8MHz 16-bit MCU, 32KB Flash, 1KB SRAM, 12-bit ADC, SPI/UART, 64-VQFN Product overview: MSP430F147IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F147IRTDT can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 32KB Flash, 1KB SRAM, 12-bit ADC, SPI/UART, 64-VQFN Product overview: MSP430F147IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F147IRTDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F147IRTDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F147IRTDT
Microcontrollers MSP430F147IRTDT
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Embedded - Microcontrollers - MSP430F147IRTDT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F147IRTDT
Embedded - Microcontrollers MSP430F147IRTDT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F147IRTDT
16-bit Microcontrollers - MCU MSP430F147IRTDT
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F147IRTDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F147IRTDT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F147IRTDT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F147IRTDT 789519-MSP430F147IRTDT 296-17144-2-ND MSP430F147IRTDT 685-MSP430F147IRTDT MSP430F147IRTDT MSP430F147IRTDT MSP430F147IRTDT MSP430F147IRTDT
Product Name MSP430F147 16-Bit Ultra-Low-Power Microcontroller, 32 kB Flash, 1KB RAM, 12 bit ADC, 2 USARTs, HW multiplier Embedded - Embedded - Microcontrollers - MSP430F147IRTDT Microcontrollers 16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers