Texas Instruments ARM Cortex-M 80MHz 384KB 96KB Embedded Microcontroller MCU LM3S9U81-IQC80-A2

Description
32b ARM Cortex-M3 MCU, 80MHz, 384KB FLASH, 96KB RAM, LQFP Product overview: LM3S9U81-IQC80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 384KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 384KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9U81-IQC80-A 2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32b ARM Cortex-M3 MCU, 80MHz, 384KB FLASH, 96KB RAM, LQFP Product overview: LM3S9U81-IQC80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 384KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 384KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9U81-IQC80-A 2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 80MHz 384KB 96KB Embedded Microcontroller MCU - 685-LM3S9U81-IQC80-A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 80MHz 384KB 96KB Embedded Microcontroller MCU
685-LM3S9U81-IQC80-A2
ARM Cortex-M 80MHz 384KB 96KB Embedded Microcontroller MCU 685-LM3S9U81-IQC80-A2
32b ARM Cortex-M3 MCU, 80MHz, 384KB FLASH, 96KB RAM, LQFP Product overview: LM3S9U81-IQC80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 384KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 384KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9U81-IQC80-A 2 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 80MHz, 384KB FLASH, 96KB RAM, LQFP Product overview: LM3S9U81-IQC80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 384KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 384KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9U81-IQC80-A2 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LM3S9U81-IQC80-A2 - 827820-LM3S9U81-IQC80-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S9U81-IQC80-A2
827820-LM3S9U81-IQC80-A2
Embedded - Embedded - Microcontrollers - LM3S9U81-IQC80-A2 827820-LM3S9U81-IQC80-A2
Manufacturer: Texas Instruments Win Source Part Number: 827820-LM3S9U81-IQC8 0-A2 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 827820-LM3S9U81-IQC80-A2
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S9U81-IQC80-A2 827820-LM3S9U81-IQC80-A2
Product Name ARM Cortex-M 80MHz 384KB 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S9U81-IQC80-A2
RAM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - C161SLM3VAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details