Texas Instruments High-Performance Analog Microcontrollers M430F5438AMGCARET

Description
MSP430 - Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 113-NFBGA (7x7)
Request a Quote Datasheet
Description
MSP430 - Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 113-NFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-M430F5438AMGCARETTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 - Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 113-NFBGA (7x7)

MSP430 - Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 113-NFBGA (7x7)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-M430F5438AMGCARET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-M430F5438AMGCARET
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-M430F5438AMGCARET
IC MCU 16BIT 256KB FLSH 113NFBGA Product overview: M430F5438AMGCARET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M430F5438AMGCARE T can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLSH 113NFBGA Product overview: M430F5438AMGCARET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M430F5438AMGCARET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 995751-M430F5438AMGCARET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
995751-M430F5438AMGCARET
Integrated Circuits (ICs) - Embedded - Microcontrollers 995751-M430F5438AMGCARET
Win Source Part Number: 995751-M430F5438AMGC ARET Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: MSP430 Speed: 25MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 87 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x12b Oscillator Type: External, Internal Package / Case: 113-VFBGA Supplier Device Package: 113-NFBGA (7x7) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-M430F5438AMGCARE TTR

Win Source Part Number: 995751-M430F5438AMGCARET
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: MSP430
Speed: 25MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 87
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x12b
Oscillator Type: External, Internal
Package / Case: 113-VFBGA
Supplier Device Package: 113-NFBGA (7x7)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-M430F5438AMGCARETTR

Buy Now
Microcontrollers - M430F5438AMGCARET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M430F5438AMGCARET
Microcontrollers M430F5438AMGCARET
MSP430 - Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 113-NFBGA (7x7)

MSP430 - Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 113-NFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M430F5438AMGCARET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M430F5438AMGCARET
Integrated Circuits (ICs) - Embedded - Microcontrollers M430F5438AMGCARET
IC MCU 16BIT 256KB FLSH 113NFBGA

IC MCU 16BIT 256KB FLSH 113NFBGA

Supplier's Site
Embedded - Microcontrollers - M430F5438AMGCARET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M430F5438AMGCARET
Embedded - Microcontrollers M430F5438AMGCARET
EXTENDED TEMPERATURE 25-MHZ MCU

EXTENDED TEMPERATURE 25-MHZ MCU

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-M430F5438AMGCARETTR-ND 685-M430F5438AMGCARET 995751-M430F5438AMGCARET M430F5438AMGCARET M430F5438AMGCARET M430F5438AMGCARET
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 16x12b
RAM 16 KB 16 KB 256 KB 16 KB 16 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details