Texas Instruments MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F1111AIRGER

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 24-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator - MSP430F1111AIRGER - Texas Instruments
Dallas, TX, United States
MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator
MSP430F1111AIRGER
MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F1111AIRGER
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 24-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 8MHz 2KB Embedded Microcontroller MCU
685-MSP430F1111AIRGER
Industrial 16-bit 8MHz 2KB Embedded Microcontroller MCU 685-MSP430F1111AIRGER
16-Bit MCU, 8MHz, 2KB FLASH, 128B SRAM, 24-VQFN, Industrial Product overview: MSP430F1111AIRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1111AIRGE R can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 2KB FLASH, 128B SRAM, 24-VQFN, Industrial Product overview: MSP430F1111AIRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 8MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 8MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1111AIRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1111AIRGER - 1227259-MSP430F1111AIRGER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1111AIRGER
1227259-MSP430F1111AIRGER
Embedded - Embedded - Microcontrollers - MSP430F1111AIRGER 1227259-MSP430F1111AIRGER
Manufacturer: Texas Instruments Win Source Part Number: 1227259-MSP430F1111A IRGER Series: MSP430x1xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 24-VFQFN Exposed Pad Core Size: 16-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F1111A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MAXQ613X-0000+; MAXQ613X-UEI+; MAXQ618X-0000+; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227259-MSP430F1111AIRGER
Series: MSP430x1xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 24-VFQFN Exposed Pad
Core Size: 16-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F1111A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MAXQ613X-0000+; MAXQ613X-UEI+; MAXQ618X-0000+;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MSP430F1111AIRGER-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F1111AIRGER-ND
Microcontrollers MSP430F1111AIRGER-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 24-VQFN (4x4)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 24-VQFN (4x4)

Buy Now Datasheet
 - MSP430F1111AIRGER - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC24

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC24

Supplier's Site Datasheet
16-bit Microcontrollers - MCU - MSP430F1111AIRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1111AIRGER
16-bit Microcontrollers - MCU MSP430F1111AIRGER
16-bit Microcontrollers - MCU 2kB Flash 128B RAM Comparator

16-bit Microcontrollers - MCU 2kB Flash 128B RAM Comparator

Buy Now Datasheet
Microcontrollers - MSP430F1111AIRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1111AIRGER
Microcontrollers MSP430F1111AIRGER
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 24-VQFN (4x4)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 2KB (2K x 8 + 256B) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1111AIRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1111AIRGER
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1111AIRGER
IC MCU 16BIT 2KB FLASH 24VQFN

IC MCU 16BIT 2KB FLASH 24VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F1111AIRGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1111AIRGER
Embedded - Microcontrollers MSP430F1111AIRGER
IC MCU 16BIT 2KB FLASH 24VQFN

IC MCU 16BIT 2KB FLASH 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1111AIRGER 685-MSP430F1111AIRGER 1227259-MSP430F1111AIRGER MSP430F1111AIRGER-ND MSP430F1111AIRGER MSP430F1111AIRGER MSP430F1111AIRGER MSP430F1111AIRGER MSP430F1111AIRGER
Product Name MSP430F1111A 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator Industrial 16-bit 8MHz 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F1111AIRGER Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 2 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers