Texas Instruments MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F1101AIDWR

Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator - MSP430F1101AIDWR - Texas Instruments
Dallas, TX, United States
MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator
MSP430F1101AIDWR
MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F1101AIDWR
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85

Buy Now Datasheet
Microcontrollers - 296-26171-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26171-6-ND
Microcontrollers 296-26171-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - 296-26171-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26171-1-ND
Microcontrollers 296-26171-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - 296-26171-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26171-2-ND
Microcontrollers 296-26171-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Electrical Parts - MSP430F1101AIDWR - 1227253-MSP430F1101AIDWR - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - MSP430F1101AIDWR
1227253-MSP430F1101AIDWR
Electrical Parts - MSP430F1101AIDWR 1227253-MSP430F1101AIDWR
Manufacturer: Texas Instruments Win Source Part Number: 1227253-MSP430F1101A IDWR Series: MSP430x1xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F1101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PIC24FV16KA301-E/SO; DSPIC33FJ16MC101T-E/ SO; PIC24FV32KA301T-I/SO ; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227253-MSP430F1101AIDWR
Series: MSP430x1xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 16-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F1101
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PIC24FV16KA301-E/SO; DSPIC33FJ16MC101T-E/SO; PIC24FV32KA301T-I/SO;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 1KB SOIC Embedded Microcontroller MCU
685-MSP430F1101AIDWR
16-bit 8MHz 1KB SOIC Embedded Microcontroller MCU 685-MSP430F1101AIDWR
16-bit MCU, 8MHz, 1KB FLASH, 128B SRAM, SOIC Product overview: MSP430F1101AIDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 1KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1101AIDWR can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 1KB FLASH, 128B SRAM, SOIC Product overview: MSP430F1101AIDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 1KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1101AIDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F1101AIDWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1101AIDWR
Embedded - Microcontrollers MSP430F1101AIDWR
IC MCU 16BIT 1KB FLASH 20SOIC

IC MCU 16BIT 1KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1101AIDWR
16-bit Microcontrollers - MCU MSP430F1101AIDWR
16-bit Microcontrollers - MCU 1kB Flash 128B RAM Comparator

16-bit Microcontrollers - MCU 1kB Flash 128B RAM Comparator

Buy Now Datasheet
IC MCU 16BIT 1KB FLASH 20SOIC - 815-MSP430F1101AIDWR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 1KB FLASH 20SOIC
815-MSP430F1101AIDWR
IC MCU 16BIT 1KB FLASH 20SOIC 815-MSP430F1101AIDWR
IC MCU 16BIT 1KB FLASH 20SOIC

IC MCU 16BIT 1KB FLASH 20SOIC

Supplier's Site
Microcontrollers - MSP430F1101AIDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1101AIDWR
Microcontrollers MSP430F1101AIDWR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1101AIDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1101AIDWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1101AIDWR
IC MCU 16BIT 1KB FLASH 20SOIC

IC MCU 16BIT 1KB FLASH 20SOIC

Supplier's Site
Microcontrollers - MSP430F1101AIDWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F1101AIDWR
Microcontrollers MSP430F1101AIDWR
IC MCU 16BIT 1KB FLASH 20SOIC

IC MCU 16BIT 1KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1101AIDWR 296-26171-6-ND 1227253-MSP430F1101AIDWR 685-MSP430F1101AIDWR MSP430F1101AIDWR MSP430F1101AIDWR 815-MSP430F1101AIDWR MSP430F1101AIDWR MSP430F1101AIDWR MSP430F1101AIDWR
Product Name MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator Microcontrollers Electrical Parts - MSP430F1101AIDWR 16-bit 8MHz 1KB SOIC Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU IC MCU 16BIT 1KB FLASH 20SOIC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 1 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers