Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - MSP430F112IDW MSP430F112IDW

Description
RISC Microcontroller, 16-Bit, FLASH, 8MHz, CMOS, PDSO20
Request a Quote Datasheet
Description
RISC Microcontroller, 16-Bit, FLASH, 8MHz, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MSP430F112IDW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, 8MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, 8MHz, CMOS, PDSO20

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F112IDW - 1227263-MSP430F112IDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F112IDW
1227263-MSP430F112IDW
Embedded - Embedded - Microcontrollers - MSP430F112IDW 1227263-MSP430F112IDW
Manufacturer: Texas Instruments Win Source Part Number: 1227263-MSP430F112ID W Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227263-MSP430F112IDW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Low-Power 16-bit 4kB SOIC Embedded Microcontroller MCU
685-MSP430F112IDW
Low-Power 16-bit 4kB SOIC Embedded Microcontroller MCU 685-MSP430F112IDW
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM 20-SOIC -40 to 85 Product overview: MSP430F112IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, 4kB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 4kB, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F112IDW can be used for catalog matching and distributor lookup.

16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM 20-SOIC -40 to 85 Product overview: MSP430F112IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, 4kB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 4kB, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F112IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-6509-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-6509-5-ND
Microcontrollers 296-6509-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - MSP430F112IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F112IDW
Microcontrollers MSP430F112IDW
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F112IDW 1227263-MSP430F112IDW 685-MSP430F112IDW 296-6509-5-ND MSP430F112IDW
Product Name Embedded - Embedded - Microcontrollers - MSP430F112IDW Low-Power 16-bit 4kB SOIC Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Removed; Obsolete
ROM Type Flash Flash
Package Type SOIC; Other; SOIC20 SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
RAM 0.2560 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7704AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers