Texas Instruments MSP430F1132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC MSP430F1132IPW

Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC - MSP430F1132IPW - Texas Instruments
Dallas, TX, United States
MSP430F1132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC
MSP430F1132IPW
MSP430F1132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC MSP430F1132IPW
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC 20-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC 20-TSSOP -40 to 85

Buy Now Datasheet
 - MSP430F1132IPW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO20

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1132IPW - 081165-MSP430F1132IPW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1132IPW
081165-MSP430F1132IPW
Embedded - Embedded - Microcontrollers - MSP430F1132IPW 081165-MSP430F1132IPW
Manufacturer: Texas Instruments Win Source Part Number: 081165-MSP430F1132IP W Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Portable Devices, Sensing & Instrumentation, Imaging, Video & Vision, RF Communications

Manufacturer: Texas Instruments
Win Source Part Number: 081165-MSP430F1132IPW
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Portable Devices, Sensing & Instrumentation, Imaging, Video & Vision, RF Communications

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430F1132IPW
16-bit 8MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430F1132IPW
8MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/UART, 20-TSSOP Product overview: MSP430F1132IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1132IPW can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/UART, 20-TSSOP Product overview: MSP430F1132IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1132IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-13779-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-13779-5-ND
Microcontrollers 296-13779-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1132IPW
16-bit Microcontrollers - MCU MSP430F1132IPW
16-bit Microcontrollers - MCU 8kB Flash 256B RAM 10bit ADC

16-bit Microcontrollers - MCU 8kB Flash 256B RAM 10bit ADC

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F1132IPW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1132IPW
Embedded - Microcontrollers MSP430F1132IPW
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F1132IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1132IPW
Microcontrollers MSP430F1132IPW
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1132IPW MSP430F1132IPW 081165-MSP430F1132IPW 685-MSP430F1132IPW 296-13779-5-ND MSP430F1132IPW MSP430F1132IPW MSP430F1132IPW
Product Name MSP430F1132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC Embedded - Embedded - Microcontrollers - MSP430F1132IPW 16-bit 8MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - CR16MCS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers