Texas Instruments MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F1101AIDGV

Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator - MSP430F1101AIDGV - Texas Instruments
Dallas, TX, United States
MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator
MSP430F1101AIDGV
MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F1101AIDGV
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-TVSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1101AIDGV - 1227251-MSP430F1101AIDGV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1101AIDGV
1227251-MSP430F1101AIDGV
Embedded - Embedded - Microcontrollers - MSP430F1101AIDGV 1227251-MSP430F1101AIDGV
Manufacturer: Texas Instruments Win Source Part Number: 1227251-MSP430F1101A IDGV Series: MSP430x1xx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 20-TFSOP (0.173", 4.40mm Width) Core Size: 16-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F1101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TVSOP Alternative Parts (Cross-Reference): MAXQ614V-L000+T; MAXQ7670ATL+; MAX28200EWC+T; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227251-MSP430F1101AIDGV
Series: MSP430x1xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 20-TFSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F1101
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TVSOP
Alternative Parts (Cross-Reference): MAXQ614V-L000+T; MAXQ7670ATL+; MAX28200EWC+T;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430F1101AIDGV - Rochester Electronics
Newburyport, MA, United States
MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator

MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator

Supplier's Site Datasheet
Microcontrollers - 296-15781-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-15781-5-ND
Microcontrollers 296-15781-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TVSOP

Buy Now Datasheet
16-bit 8MHz 1KB Embedded Microcontroller MCU - 685-MSP430F1101AIDGV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 1KB Embedded Microcontroller MCU
685-MSP430F1101AIDGV
16-bit 8MHz 1KB Embedded Microcontroller MCU 685-MSP430F1101AIDGV
16-bit MCU, 8MHz, 1KB FLASH, 128B SRAM, 1 UART, 1 Timer, TFSOP Product overview: MSP430F1101AIDGV from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1101AIDGV can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 1KB FLASH, 128B SRAM, 1 UART, 1 Timer, TFSOP Product overview: MSP430F1101AIDGV from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1101AIDGV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F1101AIDGV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1101AIDGV
Microcontrollers MSP430F1101AIDGV
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TVSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 256B) FLASH 20-TVSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1101AIDGV
16-bit Microcontrollers - MCU MSP430F1101AIDGV
16-bit Microcontrollers - MCU 1kB Flash 128B RAM Comparator

16-bit Microcontrollers - MCU 1kB Flash 128B RAM Comparator

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1101AIDGV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1101AIDGV
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1101AIDGV
IC MCU 16BIT 1KB FLASH 20TVSOP

IC MCU 16BIT 1KB FLASH 20TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1101AIDGV 1227251-MSP430F1101AIDGV MSP430F1101AIDGV 296-15781-5-ND 685-MSP430F1101AIDGV MSP430F1101AIDGV MSP430F1101AIDGV MSP430F1101AIDGV
Product Name MSP430F1101A 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F1101AIDGV Microcontrollers 16-bit 8MHz 1KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 1 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers