Texas Instruments 80MHz 512KB Embedded Microcontroller MCU LM3S9D92-IQC80-A2

Description
32b ARM MCU 80MHz 512KB FLASH LQFP Product overview: LM3S9D92-IQC80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D92-IQC80-A 2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32b ARM MCU 80MHz 512KB FLASH LQFP Product overview: LM3S9D92-IQC80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D92-IQC80-A 2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
80MHz 512KB Embedded Microcontroller MCU - 685-LM3S9D92-IQC80-A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHz 512KB Embedded Microcontroller MCU
685-LM3S9D92-IQC80-A2
80MHz 512KB Embedded Microcontroller MCU 685-LM3S9D92-IQC80-A2
32b ARM MCU 80MHz 512KB FLASH LQFP Product overview: LM3S9D92-IQC80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D92-IQC80-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 80MHz 512KB FLASH LQFP Product overview: LM3S9D92-IQC80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9D92-IQC80-A2 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LM3S9D92-IQC80-A2 - 1199438-LM3S9D92-IQC80-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S9D92-IQC80-A2
1199438-LM3S9D92-IQC80-A2
Embedded - Embedded - Microcontrollers - LM3S9D92-IQC80-A2 1199438-LM3S9D92-IQC80-A2
Manufacturer: Texas Instruments Win Source Part Number: 1199438-LM3S9D92-IQC 80-A2 Family Name: LM3S9D92 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): FS32K146HRT0VLLR; FS32K146HAT0VLLR; FS32K146UAT0VLLT; FS32K146HNT0VLLT; Introduction Date: May 01, 2011 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1199438-LM3S9D92-IQC80-A2
Family Name: LM3S9D92
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): FS32K146HRT0VLLR; FS32K146HAT0VLLR; FS32K146UAT0VLLT; FS32K146HNT0VLLT;
Introduction Date: May 01, 2011
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S9D92-IQC80-A2 1199438-LM3S9D92-IQC80-A2
Product Name 80MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S9D92-IQC80-A2
RAM 96 KB
Supply Voltage 3.3 volts
Serial Interface I2C, SPI, USB, CAN, Ethernet, IrDA, UART, USART, LIN, EBI/EMI, I2S
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C2DBYY001435 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers