Texas Instruments MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART MSP430F1232IDW

Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-SOIC -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Texas Instruments MSP430F1232IDW is a 16-bit ultralow-power microcontroller with 8 kB + 256 B Flash memory, 256 B RAM, a 10-bit 200-ksps ADC with internal reference, a 16-bit Timer_A with three capture/compare registers, and a USART supporting UART and SPI protocols. It operates from 1.8 V to 3.6 V, consumes 200 µA at 1 MHz in active mode, and offers standby and off modes consuming 0.7 µA and 0.1 µA respectively. The device features wake-up from standby in less than 6 µs and includes brownout protection. It is packaged in a 28-pin plastic SOWB (DW) with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The Texas Instruments MSP430F1232IDW is a 16-bit ultralow-power microcontroller with 8 kB + 256 B Flash memory, 256 B RAM, a 10-bit 200-ksps ADC with internal reference, a 16-bit Timer_A with three capture/compare registers, and a USART supporting UART and SPI protocols. It operates from 1.8 V to 3.6 V, consumes 200 µA at 1 MHz in active mode, and offers standby and off modes consuming 0.7 µA and 0.1 µA respectively. The device features wake-up from standby in less than 6 µs and includes brownout protection. It is packaged in a 28-pin plastic SOWB (DW) with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART - MSP430F1232IDW - Texas Instruments
Dallas, TX, United States
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART
MSP430F1232IDW
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART MSP430F1232IDW
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-SOIC -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-SOIC -40 to 85

Buy Now Datasheet
Microcontrollers - 296-13782-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-13782-5-ND
Microcontrollers 296-13782-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

Buy Now Datasheet
 - MSP430F1232IDW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO28

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO28

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1232IDW - 081937-MSP430F1232IDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1232IDW
081937-MSP430F1232IDW
Embedded - Embedded - Microcontrollers - MSP430F1232IDW 081937-MSP430F1232IDW
Manufacturer: Texas Instruments Win Source Part Number: 081937-MSP430F1232ID W Packaging: Tube/Rail Core Processor: MSP430 Number of I/O: 22 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): MSP430F1232IPWR; MSP430F1232CY; MSP430F1232IDWR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081937-MSP430F1232IDW
Packaging: Tube/Rail
Core Processor: MSP430
Number of I/O: 22
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): MSP430F1232IPWR; MSP430F1232CY; MSP430F1232IDWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 8KB SOIC Embedded Microcontroller MCU
685-MSP430F1232IDW
16-bit 8MHz 8KB SOIC Embedded Microcontroller MCU 685-MSP430F1232IDW
8MHz 16-bit MCU, 8KB Flash, 256B SRAM, 8-ch 10-bit ADC, SPI/UART, 28-SOIC Product overview: MSP430F1232IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1232IDW can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 8KB Flash, 256B SRAM, 8-ch 10-bit ADC, SPI/UART, 28-SOIC Product overview: MSP430F1232IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1232IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1232IDW
16-bit Microcontrollers - MCU MSP430F1232IDW
16-bit Microcontrollers - MCU 8kB Flash 256B RAM 10bit ADC + 1 USART

16-bit Microcontrollers - MCU 8kB Flash 256B RAM 10bit ADC + 1 USART

Buy Now Datasheet
Microcontrollers - MSP430F1232IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1232IDW
Microcontrollers MSP430F1232IDW
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC

Buy Now Datasheet
Mcu, 16Bit, Msp430, 8Mhz, Soic-28; Product Range Texas Instruments - 29AH6677 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Soic-28; Product Range Texas Instruments
29AH6677
Mcu, 16Bit, Msp430, 8Mhz, Soic-28; Product Range Texas Instruments 29AH6677
MCU, 16BIT, MSP430, 8MHZ, SOIC-28; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, SOIC-28; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1232IDW 296-13782-5-ND MSP430F1232IDW 081937-MSP430F1232IDW 685-MSP430F1232IDW MSP430F1232IDW MSP430F1232IDW 29AH6677
Product Name MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F1232IDW 16-bit 8MHz 8KB SOIC Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, Msp430, 8Mhz, Soic-28; Product Range Texas Instruments
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM Type Flash Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details