Texas Instruments MSP430BT5190 16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions MSP430BT5190IPZR

Description
16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430BT5190 16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions - MSP430BT5190IPZR - Texas Instruments
Dallas, TX, United States
MSP430BT5190 16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions
MSP430BT5190IPZR
MSP430BT5190 16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions MSP430BT5190IPZR
16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions 100-LQFP -40 to 85

16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions 100-LQFP -40 to 85

Buy Now Datasheet
Application Specific Microcontrollers - 296-28149-2-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
296-28149-2-ND
Application Specific Microcontrollers 296-28149-2-ND
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Buy Now Datasheet
Application Specific Microcontrollers - 296-28149-1-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
296-28149-1-ND
Application Specific Microcontrollers 296-28149-1-ND
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 256KB 16KB Embedded Microcontroller MCU
769-MSP430BT5190IPZR
16-bit 25MHz 256KB 16KB Embedded Microcontroller MCU 769-MSP430BT5190IPZR
16-Bit MCU, 25MHz, 256KB Flash, 16KB RAM, 12-bit ADC, BT v2.1, 100-LQFP Product overview: MSP430BT5190IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MSP430BT5190IPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 256KB Flash, 16KB RAM, 12-bit ADC, BT v2.1, 100-LQFP Product overview: MSP430BT5190IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MSP430BT5190IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - MSP430BT5190IPZR - 789517-MSP430BT5190IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - MSP430BT5190IPZR
789517-MSP430BT5190IPZR
Embedded - Embedded - Microcontrollers - Application Specific - MSP430BT5190IPZR 789517-MSP430BT5190IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789517-MSP430BT5190I PZR Series: MSP430 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 100-LQFP Applications: BlueTooth Mounting: SMD Operating Supply Voltage: 1.8 V ~ 3.6 V Interface: I2C, IrDA, SCI, SPI, UART/USART Number of I/O: 87 Program Memory Type: FLASH (256 kB) RAM Size: 16K x 8 Controller Series: MSP430 Family Name: MSP430BT5190 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T; Introduction Date: June 20, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789517-MSP430BT5190IPZR
Series: MSP430
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 100-LQFP
Applications: BlueTooth
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 3.6 V
Interface: I2C, IrDA, SCI, SPI, UART/USART
Number of I/O: 87
Program Memory Type: FLASH (256 kB)
RAM Size: 16K x 8
Controller Series: MSP430
Family Name: MSP430BT5190
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T;
Introduction Date: June 20, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430BT5190IPZR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP100

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQFP100

Supplier's Site Datasheet
Application Specific Microcontrollers - MSP430BT5190IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
MSP430BT5190IPZR
Application Specific Microcontrollers MSP430BT5190IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Buy Now
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - MSP430BT5190IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
MSP430BT5190IPZR
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers MSP430BT5190IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - Application Specific - MSP430BT5190IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
MSP430BT5190IPZR
Embedded - Microcontrollers - Application Specific MSP430BT5190IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430BT5190IPZR
16-bit Microcontrollers - MCU MSP430BT5190IPZR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Application Specific Microcontrollers - MSP430BT5190IPZR - ODG (Origin Data Global)
Shenzhen, China
Application Specific Microcontrollers
MSP430BT5190IPZR
Application Specific Microcontrollers MSP430BT5190IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430BT5190IPZR 296-28149-2-ND 769-MSP430BT5190IPZR 789517-MSP430BT5190IPZR MSP430BT5190IPZR MSP430BT5190IPZR MSP430BT5190IPZR MSP430BT5190IPZR MSP430BT5190IPZR MSP430BT5190IPZR
Product Name MSP430BT5190 16-bit Microcontroller designed for use with CC2560 TI Bluetooth? Based Solutions Application Specific Microcontrollers 16-bit 25MHz 256KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - Application Specific - MSP430BT5190IPZR Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific 16-bit Microcontrollers - MCU Application Specific Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 16 KB 16 KB 256 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers