Texas Instruments High-Performance Analog 32-bit 80MHz 256KB Embedded Microcontroller MCU LM3S9B90-IQC80-C3T

Description
32-bit ARM MCU, 80MHz, 256KB Flash, LQFP-100 Product overview: LM3S9B90-IQC80-C3T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B90-IQC80-C 3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 80MHz, 256KB Flash, LQFP-100 Product overview: LM3S9B90-IQC80-C3T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B90-IQC80-C 3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 80MHz 256KB Embedded Microcontroller MCU
685-LM3S9B90-IQC80-C3T
32-bit 80MHz 256KB Embedded Microcontroller MCU 685-LM3S9B90-IQC80-C3T
32-bit ARM MCU, 80MHz, 256KB Flash, LQFP-100 Product overview: LM3S9B90-IQC80-C3T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B90-IQC80-C 3T can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, LQFP-100 Product overview: LM3S9B90-IQC80-C3T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B90-IQC80-C3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S9B90-IQC80-C3T - 133790-LM3S9B90-IQC80-C3T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S9B90-IQC80-C3T
133790-LM3S9B90-IQC80-C3T
Embedded - Embedded - Microcontrollers - LM3S9B90-IQC80-C3T 133790-LM3S9B90-IQC80-C3T
Manufacturer: Texas Instruments Win Source Part Number: 133790-LM3S9B90-IQC8 0-C3T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 60 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.235 V to 1.365 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133790-LM3S9B90-IQC80-C3T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 60
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.235 V to 1.365 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - LM3S9B90-IQC80-C3T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S9B90-IQC80-C3T-ND
Microcontrollers LM3S9B90-IQC80-C3T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S9B90-IQC80-C3T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S9B90-IQC80-C3T
Embedded - Microcontrollers LM3S9B90-IQC80-C3T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S9B90-IQC80-C3T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S9B90-IQC80-C3T
Microcontrollers LM3S9B90-IQC80-C3T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S9B90-IQC80-C3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S9B90-IQC80-C3T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S9B90-IQC80-C3T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S9B90-IQC80-C3T 133790-LM3S9B90-IQC80-C3T LM3S9B90-IQC80-C3T-ND LM3S9B90-IQC80-C3T LM3S9B90-IQC80-C3T LM3S9B90-IQC80-C3T
Product Name 32-bit 80MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S9B90-IQC80-C3T Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 96 KB 256 KB 96 KB 96 KB 96 KB
Supply Voltage 3.3 volts 1.24 to 1.36 volts 1.24 to 1.36 volts 1.36 volts
Serial Interface I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI CAN; SPI; UART; USART; USB
Package Type Other; LQFP QFP; Other; 100-LQFP (14x14) LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers