Texas Instruments Industrial 16-bit 4kB 8MHz Embedded Microcontroller MCU MSP430F112IPWR

Description
16-Bit MCU, 4kB Flash, 256B RAM, 8MHz, 1.8-3.6V, 20-TSSOP, Industrial Product overview: MSP430F112IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 4kB, 8MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 4kB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F112IPWR can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-Bit MCU, 4kB Flash, 256B RAM, 8MHz, 1.8-3.6V, 20-TSSOP, Industrial Product overview: MSP430F112IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 4kB, 8MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 4kB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F112IPWR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial 16-bit 4kB 8MHz Embedded Microcontroller MCU - 685-MSP430F112IPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 4kB 8MHz Embedded Microcontroller MCU
685-MSP430F112IPWR
Industrial 16-bit 4kB 8MHz Embedded Microcontroller MCU 685-MSP430F112IPWR
16-Bit MCU, 4kB Flash, 256B RAM, 8MHz, 1.8-3.6V, 20-TSSOP, Industrial Product overview: MSP430F112IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 4kB, 8MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 4kB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F112IPWR can be used for catalog matching and distributor lookup.

16-Bit MCU, 4kB Flash, 256B RAM, 8MHz, 1.8-3.6V, 20-TSSOP, Industrial Product overview: MSP430F112IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 4kB, 8MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 4kB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F112IPWR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 328104-MSP430F112IPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
328104-MSP430F112IPWR
Integrated Circuits(ICs) 328104-MSP430F112IPWR
Manufacturer: Texas Instruments Win Source Part Number: 328104-MSP430F112IPW R Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 328104-MSP430F112IPWR
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430F112IPWR 328104-MSP430F112IPWR
Product Name Industrial 16-bit 4kB 8MHz Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers