Texas Instruments MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F1121AIRGER

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 24-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator - MSP430F1121AIRGER - Texas Instruments
Dallas, TX, United States
MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator
MSP430F1121AIRGER
MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F1121AIRGER
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 24-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 24-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-15891-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-15891-2-ND
Microcontrollers 296-15891-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 24-VQFN (4x4)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 24-VQFN (4x4)

Buy Now Datasheet
 - MSP430F1121AIRGER - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC24

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC24

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1121AIRGER - 024392-MSP430F1121AIRGER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1121AIRGER
024392-MSP430F1121AIRGER
Embedded - Embedded - Microcontrollers - MSP430F1121AIRGER 024392-MSP430F1121AIRGER
Manufacturer: Texas Instruments Win Source Part Number: 024392-MSP430F1121AI RGER Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024392-MSP430F1121AIRGER
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU
685-MSP430F1121AIRGER
16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU 685-MSP430F1121AIRGER
16-bit MCU, 8MHz, 4KB FLASH, 256B SRAM, VQFN Product overview: MSP430F1121AIRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1121AIRGE R can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 4KB FLASH, 256B SRAM, VQFN Product overview: MSP430F1121AIRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1121AIRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1121AIRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1121AIRGER
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1121AIRGER
IC MCU 16BIT 4KB FLASH 24VQFN

IC MCU 16BIT 4KB FLASH 24VQFN

Supplier's Site
Microcontrollers - MSP430F1121AIRGER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F1121AIRGER
Microcontrollers MSP430F1121AIRGER
IC MCU 16BIT 4KB FLASH 24VQFN

IC MCU 16BIT 4KB FLASH 24VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F1121AIRGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1121AIRGER
Embedded - Microcontrollers MSP430F1121AIRGER
IC MCU 16BIT 4KB FLASH 24VQFN

IC MCU 16BIT 4KB FLASH 24VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F1121AIRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1121AIRGER
Microcontrollers MSP430F1121AIRGER
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 24-VQFN (4x4)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 24-VQFN (4x4)

Buy Now Datasheet
16-bit Microcontrollers - MCU - MSP430F1121AIRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1121AIRGER
16-bit Microcontrollers - MCU MSP430F1121AIRGER
16-bit Microcontrollers - MCU 4kB Flash 256B RAM Comparator

16-bit Microcontrollers - MCU 4kB Flash 256B RAM Comparator

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1121AIRGER 296-15891-2-ND MSP430F1121AIRGER 024392-MSP430F1121AIRGER 685-MSP430F1121AIRGER MSP430F1121AIRGER MSP430F1121AIRGER MSP430F1121AIRGER MSP430F1121AIRGER MSP430F1121AIRGER
Product Name MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F1121AIRGER 16-bit 8MHz 4KB VQFN Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 4 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - COP8782CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP20
View Details
5 suppliers