Manufacturer: Texas Instruments
Win Source Part Number: 1227255-MSP430F110ID
Series: MSP430x1xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 16-Bit
Peripherals: POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 1KB (1K x 8 + 128B)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: MSP430F110
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PIC24F08KM101-E/SO; PIC24FJ32MC101T-I/SO
Introduction Date: November 01, 1999
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RISC Microcontroller, 16-Bit, FLASH, 8MHz, CMOS, PDSO20
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 128B) FLASH 20-SOIC
16-Bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM 20-SOIC -40 to 85 Product overview: MSP430F110IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, 1kB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 1kB, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F110IDW can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 1KB (1K x 8 + 128B) FLASH 20-SOIC
IC MCU 16BIT 1KB FLASH 20SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1227255-MSP430F110IDW | MSP430F110IDW | 296-6506-5-ND | 685-MSP430F110IDW | MSP430F110IDW | MSP430F110IDW |
| Product Name | Embedded - Embedded - Microcontrollers - MSP430F110IDW | Microcontrollers | Low-Power 16-bit 1kB SOIC Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 1 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |