Texas Instruments High-Performance Analog Microcontrollers LM3S9B90-IQC80-C1

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-25346-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25346-ND
Microcontrollers 296-25346-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB Embedded Microcontroller MCU
685-LM3S9B90-IQC80-C1
32-bit 80MHz 256KB Embedded Microcontroller MCU 685-LM3S9B90-IQC80-C1
32-Bit ARM MCU, 80MHz, 256KB Flash, LQFP, 60 I/O Product overview: LM3S9B90-IQC80-C1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B90-IQC80-C 1 can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 80MHz, 256KB Flash, LQFP, 60 I/O Product overview: LM3S9B90-IQC80-C1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B90-IQC80-C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S9B90-IQC80-C1 - 206389-LM3S9B90-IQC80-C1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S9B90-IQC80-C1
206389-LM3S9B90-IQC80-C1
Embedded - Embedded - Microcontrollers - LM3S9B90-IQC80-C1 206389-LM3S9B90-IQC80-C1
Manufacturer: Texas Instruments Win Source Part Number: 206389-LM3S9B90-IQC8 0-C1 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 60 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.235 V to 1.365 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 206389-LM3S9B90-IQC80-C1
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 60
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.235 V to 1.365 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
IC MCU 32BIT 256KB FLASH 100LQFP - 815-LM3S9B90-IQC80-C1 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 100LQFP
815-LM3S9B90-IQC80-C1
IC MCU 32BIT 256KB FLASH 100LQFP 815-LM3S9B90-IQC80-C1
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S9B90-IQC80-C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S9B90-IQC80-C1
Microcontrollers LM3S9B90-IQC80-C1
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S9B90-IQC80-C1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S9B90-IQC80-C1
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S9B90-IQC80-C1
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-25346-ND 685-LM3S9B90-IQC80-C1 206389-LM3S9B90-IQC80-C1 815-LM3S9B90-IQC80-C1 LM3S9B90-IQC80-C1 LM3S9B90-IQC80-C1
Product Name Microcontrollers 32-bit 80MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S9B90-IQC80-C1 IC MCU 32BIT 256KB FLASH 100LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 96 KB 96 KB 256 KB 96 KB 96 KB 96 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CILMCAFNUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details