The MSP430F123IDWR is a 16-bit microcontroller from the MSP430 family, designed for low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features ultralow power consumption, with active mode drawing 200 OºA at 1 MHz and 2.2 V, standby mode at 0.7 OºA, and off mode with RAM retention at just 0.1 OºA. The device supports five power-saving modes and can wake up from standby in less than 6 Oºs. This microcontroller is equipped with 8KB of flash memory and 256B of RAM, making it suitable for various applications, including sensor systems and RF sensor front ends. It includes a 16-bit RISC architecture with a 125 ns instruction cycle time, a 16-bit Timer_A with three capture/compare registers, and an onboard comparator for analog signal processing. Communication capabilities are provided through a serial interface that supports both asynchronous UART and synchronous SPI protocols. The MSP430F123IDWR is available in a 28-pin plastic small-outline package (SOWB) and is rated for operation in temperatures ranging from -40°C to 85°C. This microcontroller is ideal for engineers looking for a compact, efficient solution for low-power embedded applications.
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 28-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1227271-MSP430F123ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO28
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC
8MHz 16-bit MCU, 8KB Flash, 256B SRAM, SPI/UART, SOIC Product overview: MSP430F123IDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F123IDWR can be used for catalog matching and distributor lookup.
16-bit Microcontrollers - MCU 8kB Flash 256B RAM USART + Comparator
IC MCU 16BIT 8KB FLASH 28SOIC
IC MCU 16BIT 8KB FLASH 28SOIC
IC MCU 16BIT 8KB FLASH 28SOIC
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F123IDWR | 1227271-MSP430F123IDWR | MSP430F123IDWR | 296-MSP430F123IDWRTR-ND | 685-MSP430F123IDWR | MSP430F123IDWR | MSP430F123IDWR | MSP430F123IDWR | MSP430F123IDWR | MSP430F123IDWR |
| Product Name | MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator | Embedded - Embedded - Microcontrollers - MSP430F123IDWR | Microcontrollers | 16-bit 8MHz 8KB SOIC Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||||
| Features | Watchdog Timer | |||||||||
| Bits | 16 Bit | |||||||||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB |