Texas Instruments MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F1121AIPWR

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator - MSP430F1121AIPWR - Texas Instruments
Dallas, TX, United States
MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator
MSP430F1121AIPWR
MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F1121AIPWR
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 20-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-26173-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26173-6-ND
Microcontrollers 296-26173-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-26173-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26173-2-ND
Microcontrollers 296-26173-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-26173-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26173-1-ND
Microcontrollers 296-26173-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430F1121AIPWR
16-bit 8MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430F1121AIPWR
8MHz 16-bit MCU, 4KB Flash, 256B SRAM, Timer, UART, 20-TSSOP Product overview: MSP430F1121AIPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1121AIPWR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 4KB Flash, 256B SRAM, Timer, UART, 20-TSSOP Product overview: MSP430F1121AIPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1121AIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1121AIPWR - 024391-MSP430F1121AIPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1121AIPWR
024391-MSP430F1121AIPWR
Embedded - Embedded - Microcontrollers - MSP430F1121AIPWR 024391-MSP430F1121AIPWR
Manufacturer: Texas Instruments Win Source Part Number: 024391-MSP430F1121AI PWR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Family Name: MSP430F1121 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): MAXQ610J-2505+; MAXQ610J-2519+; MAXQ610J-2519+T; MAXQ614V-2554+T; Introduction Date: March 30, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024391-MSP430F1121AIPWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Family Name: MSP430F1121
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): MAXQ610J-2505+; MAXQ610J-2519+; MAXQ610J-2519+T; MAXQ614V-2554+T;
Introduction Date: March 30, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MSP430F1121AIPWR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO20

Supplier's Site Datasheet
Microcontrollers - MSP430F1121AIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1121AIPWR
Microcontrollers MSP430F1121AIPWR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1121AIPWR
16-bit Microcontrollers - MCU MSP430F1121AIPWR
16-bit Microcontrollers - MCU 4kB Flash 256B RAM Comparator

16-bit Microcontrollers - MCU 4kB Flash 256B RAM Comparator

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1121AIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1121AIPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1121AIPWR
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430F1121AIPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1121AIPWR
Embedded - Microcontrollers MSP430F1121AIPWR
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F1121AIPWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F1121AIPWR
Microcontrollers MSP430F1121AIPWR
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1121AIPWR 296-26173-6-ND 685-MSP430F1121AIPWR 024391-MSP430F1121AIPWR MSP430F1121AIPWR MSP430F1121AIPWR MSP430F1121AIPWR MSP430F1121AIPWR MSP430F1121AIPWR MSP430F1121AIPWR
Product Name MSP430F1121A 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator Microcontrollers 16-bit 8MHz 4KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F1121AIPWR Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers