MSP430 MSP430x4xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)
IC MCU 16BIT 48KB FLASH 100LQFP
16-bit Microcontrollers - MCU Ultra low power Micro Controller
MSP430 MSP430x4xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)
IC MCU 16BIT 48KB FLASH 100LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430A148IPZR-ND | MSP430A148IPZR | MSP430A148IPZR | MSP430A148IPZR | MSP430A148IPZR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | 16 Bit | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 48 KB |