Texas Instruments MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator MSP430F123IRHBR

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 32-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator - MSP430F123IRHBR - Texas Instruments
Dallas, TX, United States
MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator
MSP430F123IRHBR
MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator MSP430F123IRHBR
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 32-VQFN -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU
685-MSP430F123IRHBR
16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU 685-MSP430F123IRHBR
16-Bit MCU, 8MHz, 8KB Flash, 256B SRAM, SPI/UART, 32-VQFN Product overview: MSP430F123IRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F123IRHBR can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 8KB Flash, 256B SRAM, SPI/UART, 32-VQFN Product overview: MSP430F123IRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F123IRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-15852-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-15852-2-ND
Microcontrollers 296-15852-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F123IRHBR - 024403-MSP430F123IRHBR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F123IRHBR
024403-MSP430F123IRHBR
Embedded - Embedded - Microcontrollers - MSP430F123IRHBR 024403-MSP430F123IRHBR
Manufacturer: Texas Instruments Win Source Part Number: 024403-MSP430F123IRH BR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 22 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024403-MSP430F123IRHBR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 22
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F123IRHBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F123IRHBR
Embedded - Microcontrollers MSP430F123IRHBR
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F123IRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F123IRHBR
Microcontrollers MSP430F123IRHBR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F123IRHBR
16-bit Microcontrollers - MCU MSP430F123IRHBR
16-bit Microcontrollers - MCU 8kB Flash 256B RAM USART + Comparator

16-bit Microcontrollers - MCU 8kB Flash 256B RAM USART + Comparator

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F123IRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F123IRHBR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F123IRHBR
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F123IRHBR 685-MSP430F123IRHBR 296-15852-2-ND 024403-MSP430F123IRHBR MSP430F123IRHBR MSP430F123IRHBR MSP430F123IRHBR MSP430F123IRHBR
Product Name MSP430F123 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, USART, Comparator 16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F123IRHBR Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 8 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers