Texas Instruments MSP430F112 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM MSP430F112IPW

Description
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F112 16-Bit  Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM - MSP430F112IPW - Texas Instruments
Dallas, TX, United States
MSP430F112 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM
MSP430F112IPW
MSP430F112 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM MSP430F112IPW
16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM 20-TSSOP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM 20-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-9610-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-9610-5-ND
Microcontrollers 296-9610-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F112IPW - 081934-MSP430F112IPW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F112IPW
081934-MSP430F112IPW
Embedded - Embedded - Microcontrollers - MSP430F112IPW 081934-MSP430F112IPW
Manufacturer: Texas Instruments Win Source Part Number: 081934-MSP430F112IPW Packaging: Tube/Rail Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081934-MSP430F112IPW
Packaging: Tube/Rail
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MSP430F112IPW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
16-bit 8MHz 2KB TSSOP Embedded Microcontroller MCU
685-MSP430F112IPW
16-bit 8MHz 2KB TSSOP Embedded Microcontroller MCU 685-MSP430F112IPW
16-bit MCU, 8MHz, 2KB Flash, 256B SRAM, SPI, UART, 20-TSSOP Product overview: MSP430F112IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F112IPW can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 2KB Flash, 256B SRAM, SPI, UART, 20-TSSOP Product overview: MSP430F112IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F112IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F112IPW
16-bit Microcontrollers - MCU MSP430F112IPW
16-bit Microcontrollers - MCU 16BUltraLoMcrcntrllr 4kB Flash 256BRAM

16-bit Microcontrollers - MCU 16BUltraLoMcrcntrllr 4kB Flash 256BRAM

Buy Now Datasheet
Microcontrollers - MSP430F112IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F112IPW
Microcontrollers MSP430F112IPW
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F112IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F112IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F112IPW
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F112IPW 296-9610-5-ND 081934-MSP430F112IPW MSP430F112IPW 685-MSP430F112IPW MSP430F112IPW MSP430F112IPW MSP430F112IPW
Product Name MSP430F112 16-Bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F112IPW 16-bit 8MHz 2KB TSSOP Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details