Texas Instruments MSP430AFE231 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 1x SD24 MSP430AFE231IPWR

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430AFE231 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 1x SD24 - MSP430AFE231IPWR - Texas Instruments
Dallas, TX, United States
MSP430AFE231 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 1x SD24
MSP430AFE231IPWR
MSP430AFE231 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 1x SD24 MSP430AFE231IPWR
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 12MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430AFE231IPWR
Industrial 12MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430AFE231IPWR
12MHz MCU, 1x 24-bit ADC, 8KB Flash, 512B RAM, 24-Pin TSSOP, Industrial Product overview: MSP430AFE231IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 12MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 12MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE231IPWR can be used for catalog matching and distributor lookup.

12MHz MCU, 1x 24-bit ADC, 8KB Flash, 512B RAM, 24-Pin TSSOP, Industrial Product overview: MSP430AFE231IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 12MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 12MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430AFE231IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430AFE231IPWR - 1227241-MSP430AFE231IPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430AFE231IPWR
1227241-MSP430AFE231IPWR
Embedded - Embedded - Microcontrollers - MSP430AFE231IPWR 1227241-MSP430AFE231IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1227241-MSP430AFE231 IPWR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227241-MSP430AFE231IPWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - 296-36665-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36665-2-ND
Microcontrollers 296-36665-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 24-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MSP430AFE231IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430AFE231IPWR
Embedded - Microcontrollers MSP430AFE231IPWR
IC MCU 16BIT 8KB FLASH 24TSSOP

IC MCU 16BIT 8KB FLASH 24TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430AFE231IPWR
16-bit Microcontrollers - MCU MSP430AFE231IPWR
16-bit Microcontrollers - MCU 16B MCU

16-bit Microcontrollers - MCU 16B MCU

Buy Now Datasheet
Microcontrollers - MSP430AFE231IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430AFE231IPWR
Microcontrollers MSP430AFE231IPWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 24-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430AFE231IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430AFE231IPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430AFE231IPWR
IC MCU 16BIT 8KB FLASH 24TSSOP

IC MCU 16BIT 8KB FLASH 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430AFE231IPWR 685-MSP430AFE231IPWR 1227241-MSP430AFE231IPWR 296-36665-2-ND MSP430AFE231IPWR MSP430AFE231IPWR MSP430AFE231IPWR MSP430AFE231IPWR
Product Name MSP430AFE231 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 1x SD24 Industrial 12MHz 8KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430AFE231IPWR Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 0.5000 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products