MSP430 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)
IC MCU 16BIT 60KB FLASH 64LQFP
MSP430 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)
IC MCU 16BIT 60KB FLASH 64LQFP
16-bit Microcontrollers - MCU FLASH PROGRAMMABLE ULTRA LOW POWER MCU
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430A024IPM-ND | MSP430A024IPM | MSP430A024IPM | MSP430A024IPM | MSP430A024IPM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 60 KB | ||||
| ROM Type | Flash | Flash; FLASH |