Texas Instruments High-Performance Analog Industrial 32-bit 80MHz Embedded Microcontroller MCU LM3S9B92-IQC80-C5T

Description
32-bit RISC MCU, 80MHz, 100-Pin PQFP, Industrial Product overview: LM3S9B92-IQC80-C5T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B92-IQC80-C 5T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit RISC MCU, 80MHz, 100-Pin PQFP, Industrial Product overview: LM3S9B92-IQC80-C5T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B92-IQC80-C 5T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 32-bit 80MHz Embedded Microcontroller MCU
685-LM3S9B92-IQC80-C5T
Industrial 32-bit 80MHz Embedded Microcontroller MCU 685-LM3S9B92-IQC80-C5T
32-bit RISC MCU, 80MHz, 100-Pin PQFP, Industrial Product overview: LM3S9B92-IQC80-C5T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B92-IQC80-C 5T can be used for catalog matching and distributor lookup.

32-bit RISC MCU, 80MHz, 100-Pin PQFP, Industrial Product overview: LM3S9B92-IQC80-C5T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S9B92-IQC80-C5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S9B92-IQC80-C5T - 1054186-LM3S9B92-IQC80-C5T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S9B92-IQC80-C5T
1054186-LM3S9B92-IQC80-C5T
Embedded - Embedded - Microcontrollers - LM3S9B92-IQC80-C5T 1054186-LM3S9B92-IQC80-C5T
Manufacturer: Texas Instruments Win Source Part Number: 1054186-LM3S9B92-IQC 80-C5T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 65 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: LM3S9B92 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.235 V to 1.365 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): CY8C5466AXI-064; CY8C5365AXI-043; CY8C5246AXI-054T; Introduction Date: May 01, 2011 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054186-LM3S9B92-IQC80-C5T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 65
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: LM3S9B92
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.235 V to 1.365 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Alternative Parts (Cross-Reference): CY8C5466AXI-064; CY8C5365AXI-043; CY8C5246AXI-054T;
Introduction Date: May 01, 2011
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - LM3S9B92-IQC80-C5T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S9B92-IQC80-C5T-ND
Microcontrollers LM3S9B92-IQC80-C5T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LM3S9B92-IQC80-C5T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S9B92-IQC80-C5T
Microcontrollers LM3S9B92-IQC80-C5T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S9B92-IQC80-C5T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S9B92-IQC80-C5T
Embedded - Microcontrollers LM3S9B92-IQC80-C5T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S9B92-IQC80-C5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S9B92-IQC80-C5T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S9B92-IQC80-C5T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S9B92-IQC80-C5T 1054186-LM3S9B92-IQC80-C5T LM3S9B92-IQC80-C5T-ND LM3S9B92-IQC80-C5T LM3S9B92-IQC80-C5T LM3S9B92-IQC80-C5T
Product Name Industrial 32-bit 80MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S9B92-IQC80-C5T Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 16.38 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Supply Voltage 1.24 to ? volts 1.24 to 1.36 volts 1.24 to 1.36 volts 1.36 volts
Pin Count 100 100
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - 2910ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers